EN
  • EN
  • DE

MT8991BC

Part No MT8991BC
Manufacturer Mitel Networks Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021070-MT8991BC
Categories OEM Parts(M-N)
Manufacturer Mitel Networks Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT8991BC CAD Model

Description

The MT8991BC is a monolithic integrated circuit manufactured by Mitel Networks Corporation, designed for digital network applications. This device functions primarily as a Digital Line Interface Controller (DLIC), enabling robust and reliable communication over digital communication lines.

Applications

  • Digital telephone sets
  • Integrated Services Digital Network (ISDN) terminal adaptors
  • Private Branch Exchange (PBX) systems
  • Central office switching equipment
  • Data communication equipment

Features

  • Full Duplex Data Transmission: Allows simultaneous sending and receiving of data.
  • Programmable Line Impedance: Adaptable to different line characteristics for optimal signal integrity.
  • Low Power Consumption: Designed for energy efficiency, crucial in modern telecommunications systems.
  • Comprehensive Diagnostic Capabilities: Facilitates easy troubleshooting and maintenance.
  • Integrated Pulse Shaping: Ensures compliance with network signal standards.

Benefits

  • Improved Network Reliability: Robust design minimizes data errors and connection drops.
  • Cost-Effective Solution: Integration reduces the need for external components, lowering overall system cost.
  • Simplified System Design: Reduces design complexity, leading to faster product development cycles.
  • Enhanced System Performance: Optimizes signal transmission for clear and consistent communication.
  • Compliance with Industry Standards: Meets stringent telecommunications regulations, ensuring interoperability.

The MT8991BC operates on a 5V power supply and typically interfaces with a microcontroller for control and monitoring. It provides a comprehensive set of features that are essential for digital line interface applications. The device’s ability to handle full-duplex data transmission and its programmable line impedance make it a versatile choice for various telecommunications systems. Its low power consumption aligns with the growing demand for energy-efficient network devices. Mitel's DLICs are well-regarded for their performance and durability in critical network infrastructure.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.4340

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess