EN
  • EN
  • DE
  • IT

BCR10PM-12

Part No BCR10PM-12
Manufacturer Mitsubishi
Catalog Triacs
Description TRIAC 600V 100A 3-Pin(3+Tab) TO-220F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer Mitsubishi
Win Source Part Number 233811-BCR10PM-12
Popularity Low
Supply and Demand Status Balance
Family Name BCR10PM-12
Introduction Date December 25, 2001
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BCR10PM-12 CAD Model

Description

Product Description

The BCR10PM-12 is an enhanced version of the BCR10PM series, offering superior voltage regulation and thermal stability. It is designed to meet the needs of high-demand applications where consistent performance is critical.

Features and Benefits

  • Enhanced thermal management
  • Superior voltage regulation
  • Compatibility with a wide range of electronics
  • Robust design for high-demand applications

Applications

  • Telecommunications equipment
  • Battery management systems
  • Data center power distribution
  • Medical devices

Additional Details

The BCR10PM-12 is a versatile component that provides excellent performance in demanding environments, ensuring longevity and reliability in all applications.

You May Also Be Interested in

STMicroelectronics
25 A - 800 V - T-SERIES TRIAC IN
Lowest to $2.1818
STMicroelectronics
12 A - 800 V - 150 ?C H-SERIES T
Need more? Email Us
WeEn Semiconductors
TRIAC SENS GATE 600V 8A TO220AB
Need more? Email Us
Bourns Inc.
TRIAC 700V 12A TO220 / TRIAC Standard 700 V 12 A Through Hole TO-220
Need more? Email Us
Bourns Inc.
TRIAC SENS GATE 700V 8A TO220 / TRIAC Logic - Sensitive Gate 700 V 8 A Through Hole TO-220
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
STMicroelectronics
TRIAC ALTERNISTOR 800V TO-220AB
Lowest to $1.0964
Littelfuse Inc.
TRIAC 600V 1A TO92
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 16A TO220AB
Lowest to $1.9632

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.3181 $65.9050
120+ $1.0815 $129.7800
190+ $1.0479 $199.1010
260+ $1.0142 $263.6920
330+ $0.9806 $323.5980
445+ $0.8796 $391.4220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess