EN
  • EN
  • DE
  • IT

T1235H-8I

Part No T1235H-8I
Manufacturer STMicroelectronics
Catalog Triacs
Description 12 A - 800 V - 150 ?C H-SERIES T
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Series H
Package Tube
Product Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 12 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 126A
Current - Gate Trigger (Igt) (Max) 35 mA
Current - Hold (Ih) (Max) 35 mA
Configuration Single
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB Insulated
Base Product Number T1235
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376670-T1235H-8I
Ultra Librarian 3D Model Ultra Librarian T1235H-8I CAD Model

Description

Product Overview: T1235H-8I Triac from STMicroelectronics

The T1235H-8I is a high-performance triac designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This triac is part of ST's high-temperature Snubberless™ technology, which is engineered to deliver robust and efficient performance in a wide range of applications. The T1235H-8I is optimized for AC load control and is a perfect choice for applications that require high thermal cycling performance.

Key Features

  • High Voltage Capability: This triac can handle voltages up to 800V, making it suitable for various mains voltage applications.
  • Current Rating: It has a current rating of 12A, which allows it to control moderate to high power devices.
  • High Commutation Performance: The T1235H-8I is designed for high commutation capabilities, ensuring a reliable switch-off even under high current conditions.
  • Temperature Resilience: With a maximum operating temperature of 150°C, this triac is ideal for high-temperature environments.
  • Snubberless Technology: This feature allows for a more straightforward circuit design by eliminating the need for additional snubber networks.

Applications

The versatility of the T1235H-8I makes it suitable for a broad range of applications, including:

  • Home appliances such as AC controllers, washing machines, and refrigerators.
  • Lighting systems, particularly those that require dimming capabilities.
  • Motor control circuits in tools and industrial machines.
  • Heating systems, including HVAC units and electric heaters.

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The T1235H-8I triac is no exception and is manufactured to provide consistent performance and a long operational lifespan. It is compliant with international standards, ensuring its reliability in various electronic systems worldwide.

Conclusion

The T1235H-8I triac from STMicroelectronics represents a blend of high performance, thermal efficiency, and design flexibility, making it an excellent choice for designers looking to create robust AC power control systems.

You May Also Be Interested in

WeEn Semiconductors
TRIAC SENS GATE 800V 12A TO220-3
Lowest to $1.0304
STMicroelectronics
TRIAC STANDARD 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 1A TO92
Need more? Email Us
STMicroelectronics
TRIAC ALTERNISTOR 800V TO-220AB
Lowest to $1.2280
Littelfuse Inc.
TRIAC SENS GATE 600V 1A DO214
Lowest to $6.6776
STMicroelectronics
TRIAC ALTERNISTOR 800V 20A D2PAK
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 16A TO220AB
Lowest to $2.1988
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $5.4338
Bourns Inc.
TRIAC SENS GATE 700V 8A TO220 / TRIAC Logic - Sensitive Gate 700 V 8 A Through Hole TO-220
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess