EN
  • EN
  • DE
  • IT

T1635H-8T

Part No T1635H-8T
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC STANDARD 800V 16A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Series ECOPACK®2
Package Tube
Product Status Active
Triac Type Standard
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 16 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 160A, 168A
Current - Gate Trigger (Igt) (Max) 35 mA
Current - Hold (Ih) (Max) 35 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number T1635
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376672-T1635H-8T
Ultra Librarian 3D Model Ultra Librarian T1635H-8T CAD Model

Description

The T1635H-8T from STMicroelectronics is a high-performance triac designed to manage AC loads with current capabilities up to 16A RMS. This advanced triac is part of the STMicroelectronics high-temperature series, specifically engineered to operate at junction temperatures as high as 150°C, making it an ideal choice for applications subjected to high thermal stresses.

Key Features

  • High Junction Temperature: With a maximum operating temperature of 150°C, the T1635H-8T ensures reliability in high-temperature environments.
  • Current Rating: The device supports an RMS on-state current of 16A, suitable for controlling moderately high power devices.
  • High Commutation Capability: It is designed for applications requiring high commutation performances by safely handling high rates of current change.
  • Snubberless Technology: This triac incorporates ST's snubberless technology, which simplifies circuit design and enhances energy efficiency by eliminating the need for external snubber circuits in most applications.
  • Gate Trigger Voltage (Vgt): A low gate trigger voltage ensures that the triac can be easily driven by microcontrollers and other logic-level devices.
  • Package: The T1635H-8T is available in a through-hole TO-220AB package, which is widely used and easy to mount on PCBs or heatsinks.

Applications

The T1635H-8T is versatile and can be used in a wide range of applications, including:

  • Inductive load control (motors, transformers)
  • Phase control operations (light dimmers, power tools)
  • AC solid-state switches
  • Home appliances (washing machines, vacuum cleaners)
  • Industrial equipment (heating systems, conveyor belts)

In conclusion, the T1635H-8T triac from STMicroelectronics is a robust, high-temperature, and high-performance semiconductor device that offers efficient control of AC power for a variety of applications. Its advanced features enable designers to create reliable and efficient systems in environments where thermal resilience and power handling are critical.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 600V 1A DO214
Lowest to $6.6776
Bourns Inc.
TRIAC 700V 12A TO220 / TRIAC Standard 700 V 12 A Through Hole TO-220
Need more? Email Us
STMicroelectronics
12 A - 800 V - 150 ?C H-SERIES T
Lowest to $2.1544
STMicroelectronics
DISCRETE
Lowest to $2.5246
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $5.4338
Sanken
TRIAC 400V 8A / TRIAC Standard 400 V 8 A Through Hole TO-220F
Lowest to $1.7852
STMicroelectronics
TRIAC SENS GATE 800V 6A I2PAK
Lowest to $1.7441
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 12A TO220
Lowest to $2.4527
STMicroelectronics
12 A - 800 V - 150 ?C H-SERIES T
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess