EN
  • EN
  • DE
  • IT

TIC236S-S

Part No TIC236S-S
Manufacturer Bourns Inc.
Catalog Triacs
Description TRIAC 700V 12A TO220 / TRIAC Standard 700 V 12 A Through Hole TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr Bourns Inc.
Package Tube
Product Status Obsolete
Triac Type Standard
Voltage - Off State 700 V
Current - On State (It (RMS)) (Max) 12 A
Voltage - Gate Trigger (Vgt) (Max) 2 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A @ 50Hz
Current - Gate Trigger (Igt) (Max) 50 mA
Current - Hold (Ih) (Max) 40 mA
Configuration Single
Temperature Range - Operating -40°C ~ 110°C (TC)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number TIC236
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 899596-TIC236S-S
Ultra Librarian 3D Model Ultra Librarian TIC236S-S CAD Model

Description

The TIC236S-S is a single configuration triac from Bourns Inc. It is a standard triac with a maximum off-state voltage of 700V.

  • Manufacturer: Bourns Inc.
  • Product Name: TIC236S-S
  • Configuration: Single
  • Type: Standard triac
  • Maximum Off-State Voltage: 700V
  • Gate Trigger Voltage: 2V
  • Gate Trigger Current: 50mA
  • Maximum On-State Current: 12A
  • Non-Repetitive Surge Current: 100A @ 50Hz
  • Mounting: Through-hole
  • Package: TO-220-3
  • Operating Temperature: -40°C to 110°C
  • Status: Obsolete
  • Package Type: Tube
  • Package Quantity: 1,000 pcs
  • Applications: Thyristors and TRIACs

You May Also Be Interested in

STMicroelectronics
TRIAC STANDARD 800V 16A TO220AB
Need more? Email Us
STMicroelectronics
8 A - 800 V - 150 C H-SERI
Lowest to $2.0996
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO220
Lowest to $6.5362
WeEn Semiconductors
TRIAC SENS GATE 800V 12A TO220-3
Lowest to $1.0304
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $5.4338
Littelfuse Inc.
TRIAC 600V 1A TO92
Need more? Email Us
STMicroelectronics
TRIAC ALTERNISTOR 600V 30A D2PAK
Need more? Email Us
STMicroelectronics
TRIAC ALTERNISTOR 800V 20A D2PAK
Need more? Email Us
STMicroelectronics
TRIAC ALTERNISTOR 800V TO-220AB
Lowest to $1.2280

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess