EN
  • EN
  • DE
  • IT

T835H-8T

Part No T835H-8T
Manufacturer STMicroelectronics
Catalog Triacs
Description 8 A - 800 V - 150 C H-SERI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Series Snubberless™
Package Tube
Product Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 8 A
Voltage - Gate Trigger (Vgt) (Max) 1 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 84A
Current - Gate Trigger (Igt) (Max) 35 mA
Current - Hold (Ih) (Max) 35 mA
Configuration Single
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number T835
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376682-T835H-8T
Ultra Librarian 3D Model Ultra Librarian T835H-8T CAD Model

Description

STMicroelectronics T835H-8T Triac

The T835H-8T is a high-performance triac manufactured by STMicroelectronics, designed to cater to a wide range of AC power control applications. This triac is part of the STMicroelectronics snubberless high-temperature series, which is known for its robust performance in challenging environments.

The T835H-8T is capable of handling up to 8A RMS with a maximum peak repetitive off-state voltage (VDRM/VRRM) of 800V, making it suitable for the on/off or phase angle control in applications such as motor control, lighting control, and static relays. Its high commutation capabilities allow it to be used in circuits where high surge currents are prevalent, ensuring reliability and longevity of the device.

One of the key features of the T835H-8T is its high junction temperature capability, rated at 150°C. This allows for a stable performance even at elevated temperatures, reducing the need for additional cooling systems and simplifying the design of thermal management. The package is also insulated to a voltage of 2500V RMS, providing excellent isolation from the AC line.

The triac comes in a D2PAK package, which is suitable for surface mount technology (SMT). This package type is beneficial for compact designs, offering a space-saving solution without compromising on power handling. It is also characterized by low gate triggering current (IGT), which can improve the efficiency of the control circuitry.

Additionally, the T835H-8T features high noise immunity and dV/dt capability, ensuring that the device is less susceptible to unintended turn-ons due to voltage transients on the AC line. This makes the T835H-8T a reliable choice for applications that are sensitive to electrical noise.

Overall, the STMicroelectronics T835H-8T triac is an excellent choice for designers looking for a high-performing, durable, and efficient solution for controlling AC power in various industrial and consumer applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO220
Lowest to $6.5362
STMicroelectronics
DISCRETE
Lowest to $2.5246
STMicroelectronics
12 A - 800 V - 150 ?C H-SERIES T
Need more? Email Us
Bourns Inc.
TRIAC SENS GATE 700V 8A TO220 / TRIAC Logic - Sensitive Gate 700 V 8 A Through Hole TO-220
Need more? Email Us
STMicroelectronics
TRIAC STANDARD 800V 16A TO220AB
Need more? Email Us
STMicroelectronics
8A 800V 150C DPAK LO
Lowest to $0.7810
STMicroelectronics
TRIAC ALTERNISTOR 800V TO-220AB
Lowest to $1.2280
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $5.4338
Littelfuse Inc.
TRIAC SENS GATE 600V 1A DO214
Lowest to $6.6776

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0996 $50.3904
59+ $1.7228 $101.6452
90+ $1.6689 $150.2010
124+ $1.6151 $200.2724
161+ $1.5613 $251.3693
215+ $1.3997 $300.9355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess