EN
  • EN
  • DE
  • IT

T1235H-8G

Part No T1235H-8G
Manufacturer STMicroelectronics
Catalog Triacs
Description DISCRETE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Series -
Package Bulk
Product Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 12 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 126A
Current - Gate Trigger (Igt) (Max) 35 mA
Current - Hold (Ih) (Max) 35 mA
Configuration Single
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D²PAK
Base Product Number T1235
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376684-T1235H-8G
Ultra Librarian 3D Model Ultra Librarian T1235H-8G CAD Model

Description

The T1235H-8G from STMicroelectronics is a state-of-the-art triac designed to manage AC loads with a current up to 12A. This high-temperature, high-performance triac is part of the STMicroelectronics' high-temperature series, built to deliver exceptional performance in applications requiring robust thermal management and high operational reliability.

Key Features

  • High Surge Current Capability: The T1235H-8G is capable of handling surge currents, making it an ideal choice for applications that may experience short-term overloads.
  • Snubberless Technology: This triac features ST's Snubberless™ technology, which enables high commutation performances without the need for additional external circuitry.
  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the T1235H-8G ensures reliability in high-temperature environments.
  • Low Thermal Resistance: The device's low thermal resistance allows for efficient heat dissipation, contributing to its longevity and stable performance.
  • Gate Trigger Current: The T1235H-8G offers a specified gate trigger current (I<sub>GT) of less than 35 mA, which makes it easier to drive directly with microcontrollers and other low-power gate trigger circuits.

Applications

The T1235H-8G triac is well-suited for a wide range of applications, particularly where high-temperature operation and effective thermal management are critical. Common applications include:

  • Inductive load control (such as motors and transformers)
  • Home appliances (like ovens, washing machines, and vacuum cleaners)
  • Lighting dimmer circuits
  • AC solid-state switches
  • Overvoltage crowbar protection

Package and Quality Assurance

The T1235H-8G is available in a D2PAK package, which is known for its compact size and excellent thermal performance. STMicroelectronics ensures that each device meets rigorous quality standards, providing designers with a reliable component for their high-power AC control applications.

You May Also Be Interested in

WeEn Semiconductors
TRIAC SENS GATE 800V 12A TO220-3
Lowest to $1.0304
STMicroelectronics
TRIAC SENS GATE 800V 6A I2PAK
Lowest to $1.7441
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $5.4338
Littelfuse Inc.
TRIAC 800V 25A TO-3
Need more? Email Us
STMicroelectronics
TRIAC STANDARD 800V 16A TO220AB
Need more? Email Us
Bourns Inc.
TRIAC 700V 12A TO220 / TRIAC Standard 700 V 12 A Through Hole TO-220
Need more? Email Us
STMicroelectronics
8A 800V 150C DPAK LO
Lowest to $0.7810
Bourns Inc.
TRIAC SENS GATE 700V 8A TO220 / TRIAC Logic - Sensitive Gate 700 V 8 A Through Hole TO-220
Need more? Email Us
STMicroelectronics
30A - 800V - D2PAK, H-SERIES TRI
Lowest to $3.3107

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5246 $58.0658
55+ $2.0714 $113.9270
84+ $2.0067 $168.5628
116+ $1.9420 $225.2720
150+ $1.8772 $281.5800
200+ $1.6831 $336.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess