EN
  • EN
  • DE

M30624MGA-A53FP

Part No M30624MGA-A53FP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073686-M30624MGA-A53FP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M30624MGA-A53FP CAD Model

Description

The M30624MGA-A53FP is a single-chip microcomputer from Mitsubishi's M16C/62 series. This series is known for its balanced performance, low power consumption, and versatile peripheral set, making it suitable for various embedded control applications. The M30624MGA-A53FP is specifically designed to offer efficient processing capabilities while maintaining a compact footprint.

Applications

  • Industrial equipment: Control systems for machinery, sensors, and actuators in manufacturing environments.
  • Consumer electronics: Remote controls, small appliances, and audio equipment.
  • Security systems: Alarm systems, access control devices, and surveillance equipment.
  • Medical devices: Portable medical instruments and monitoring equipment.
  • Embedded systems: General-purpose embedded control applications requiring efficient processing and low power.

Features

  • M16C/60 Series CPU core: Provides a powerful instruction set for efficient code execution.
  • Integrated Flash memory: Stores the program code and data, eliminating the need for external memory in many applications.
  • On-chip RAM: Provides workspace for data manipulation and temporary storage during program execution.
  • Timers/Counters: Multiple timers/counters for precise timing and counting operations.
  • Serial communication interfaces: UART, SPI, and I2C interfaces for communication with other devices.
  • A/D Converter: Analog-to-digital converter for converting analog signals to digital values.
  • I/O Ports: General-purpose input/output ports for interfacing with external components.
  • Low-power operation: Power-saving modes to minimize power consumption in battery-powered devices.

Benefits

  • Efficient processing: Enables complex algorithms and real-time control tasks to be executed effectively.
  • Reduced power consumption: Extends battery life in portable applications and minimizes energy costs in stationary devices.
  • Flexible interfacing: Allows easy connection to a wide range of external devices and sensors.
  • Simplified design: Integrated peripherals reduce the need for external components, simplifying the board layout and reducing costs.
  • Cost-effective solution: Provides a balance of performance and features at a competitive price.

Additional Details

The M30624MGA-A53FP's precise clock speed and memory capacity should be verified in its datasheet. The operating voltage typically falls within a range suitable for embedded systems (e.g., 3.0V to 5.5V). The package type is a QFP. The M16C family employs a CISC architecture. Referencing the official Mitsubishi datasheet is crucial for accurate technical specifications, pin configurations, and any errata associated with this particular microcontroller. The datasheet provides essential information such as electrical characteristics, timing specifications, register descriptions, and application examples. Always consult the official documentation for detailed design information and safety considerations.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess