EN
  • EN
  • DE

M37451M8-421SP

Part No M37451M8-421SP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073847-M37451M8-421SP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M37451M8-421SP CAD Model

Description

The M37451M8-421SP is an 8-bit single-chip microcontroller from Mitsubishi Electric, belonging to the 740 family. This microcontroller is designed for embedded applications requiring efficient processing and low power consumption.

Applications

  • Remote Control Systems: Used in remote controls for various electronic devices.
  • Small Home Appliances: Suitable for controlling functions in appliances like coffee makers or toasters.
  • Toy Industry: Commonly found in electronic toys requiring basic control logic.
  • Security Systems: Can be integrated into simple security devices.
  • Industrial Controllers: Used in basic industrial control applications.

Features

  • CPU Core: 8-bit central processing unit.
  • On-chip ROM: Integrated Read-Only Memory for storing program code.
  • RAM: Includes Random Access Memory for temporary data storage.
  • I/O Ports: Multiple input/output ports for interfacing with external peripherals.
  • Timers/Counters: Built-in timer and counter functions for timing and event management.
  • Serial Interface: Supports serial communication protocols.
  • Interrupt Handling: Features an interrupt controller for handling real-time events.
  • Low-Power Consumption: Designed for energy-efficient operation.

Benefits

  • Cost-Effective: Offers a balance between performance and cost for various applications.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Integrated Functionality: Combines CPU, memory, and peripherals on a single chip.
  • Easy Integration: Simple interface allows easy integration with external components.
  • Compact Design: Small package size enables use in space-constrained applications.

Additional Details

The M37451M8-421SP typically requires a single power supply for operation. It uses assembly language for programming, although some higher-level languages can be used with appropriate compilers. For detailed specifications, including memory capacity and I/O configurations, refer to the official datasheet.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess