EN
  • EN
  • DE

M50560-443GP

Part No M50560-443GP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074008-M50560-443GP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M50560-443GP CAD Model

Description

The Mitsubishi M50560-443GP is a single-chip microcomputer fabricated using silicon gate CMOS technology. It incorporates a CPU, ROM, RAM, and various peripheral circuits on a single chip, making it suitable for a wide range of control applications.

Applications

  • Home appliances (e.g., washing machines, refrigerators, air conditioners)
  • Office automation equipment (e.g., printers, copiers, fax machines)
  • Industrial control systems (e.g., motor control, process control)
  • Consumer electronics (e.g., toys, games, remote controls)

Features

  • CPU: 4-bit single-chip microcomputer
  • ROM: Built-in ROM for program storage
  • RAM: Built-in RAM for data storage
  • I/O Ports: Multiple programmable I/O ports for interfacing with external devices
  • Timers/Counters: Built-in timers and counters for timing and counting functions
  • Interrupts: Interrupt handling capability for responding to external events
  • Clock Oscillator: Internal clock oscillator circuit

Benefits

  • Compact Design: Single-chip integration reduces board space and component count.
  • Low Power Consumption: CMOS technology ensures low power operation, suitable for battery-powered applications.
  • Versatile I/O: Programmable I/O ports allow flexible interfacing with various external devices.
  • Cost-Effective: Single-chip solution reduces overall system cost.
  • Simplified Development: Integrated development tools and support facilitate software development.

Additional Details

The M50560-443GP operates on a single power supply. The instruction set includes instructions for data transfer, arithmetic operations, logical operations, and control flow. Specific details on memory size (ROM/RAM), number of I/O ports, timer/counter configurations, and interrupt vectors should be verified in the official Mitsubishi datasheet for this part.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess