EN
  • EN
  • DE

M51995FP-35NA

Part No M51995FP-35NA
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074071-M51995FP-35NA
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M51995FP-35NA CAD Model

Description

The M51995FP-35NA is a power supply IC manufactured by Mitsubishi. It's designed for use in switching power supplies and provides a highly efficient and reliable power conversion solution. This IC integrates several functions, including a PWM control circuit, error amplifier, and protection features, making it suitable for a variety of power supply applications.

Applications:

  • Switching power supplies for TVs
  • Power adapters for consumer electronics
  • Power supplies for office automation equipment
  • Industrial power supplies

Features:

  • Built-in PWM control circuit: Simplifies power supply design and reduces external component count.
  • Overcurrent protection (OCP): Protects the power supply and connected devices from damage due to excessive current.
  • Overvoltage protection (OVP): Prevents output voltage from exceeding safe levels, protecting connected devices.
  • Thermal shutdown (TSD): Shuts down the IC if it overheats, preventing damage.
  • Soft-start function: Reduces inrush current during startup, improving reliability.
  • Low startup current: Allows for efficient operation even at low input voltages.

Benefits:

  • High efficiency: Minimizes power loss, reducing heat generation and improving overall system efficiency.
  • Reliable operation: Built-in protection features ensure stable and reliable operation even under fault conditions.
  • Simplified design: Integrated functions reduce the need for external components, simplifying power supply design.
  • Compact size: Allows for smaller and more compact power supply designs.
  • Cost-effective: Reduces overall system cost by minimizing external component count.

Additional Details:

The M51995FP-35NA typically operates with a supply voltage range specified in its datasheet. It utilizes a fixed-frequency PWM control scheme to regulate the output voltage. Detailed electrical characteristics, such as switching frequency, duty cycle range, and protection thresholds, can be found in the official Mitsubishi datasheet for this IC.

This IC is often used in applications where space is limited and high efficiency is required, such as in compact power adapters for consumer electronics. The integrated protection features also make it a good choice for applications where reliability is critical.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Lucent
Lowest to $70.6306
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess