EN
  • EN
  • DE

M57959L-01R

Part No M57959L-01R
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074145-M57959L-01R
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M57959L-01R CAD Model

Description

The Mitsubishi M57959L-01R is a hybrid integrated circuit designed for driving insulated gate bipolar transistors (IGBTs) in various power electronics applications. This module incorporates the necessary circuitry for IGBT gate drive, protection, and monitoring, simplifying the design and implementation of power inverter systems.

Applications

  • AC servo motor drivers: Used to control the IGBTs in servo motor inverters.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems to manage power flow and provide stable output voltage.
  • Welding Machines: Applied in the inverter stage of welding machines to regulate welding current and voltage.
  • Inverter air conditioners: Employed to control the compressor motor speed for efficient cooling and heating.
  • General-purpose inverter applications: Suitable for a wide range of inverter designs requiring reliable IGBT gate drive.

Features

  • High Isolation Voltage: Provides electrical isolation between the control circuitry and the high-voltage power stage.
  • Short Circuit Protection: Detects and responds to short circuit events, protecting the IGBT and the driver module.
  • Under Voltage Lockout (UVLO): Prevents the IGBT from operating with insufficient gate voltage, ensuring safe and reliable switching.
  • Over Current Protection (OCP): Monitors the IGBT current and shuts down the gate drive in case of overcurrent conditions.
  • Built-in Dead Time Control: Prevents shoot-through by ensuring that both IGBTs in a half-bridge configuration are never conducting simultaneously.
  • Compact Package: Space-saving design for easy integration into power electronic systems.

Benefits

  • Simplified Design: Reduces the number of external components required for IGBT gate drive.
  • Enhanced Reliability: Integrated protection features enhance the robustness and reliability of the power inverter.
  • Improved Performance: Precise gate control optimizes IGBT switching performance.
  • Reduced Development Time: Simplifies the design process and accelerates time-to-market.
  • Cost-Effective Solution: Combines multiple functions into a single module, reducing overall system cost.

Additional Details

The M57959L-01R typically operates with a supply voltage of around 15V. Its input signals are usually TTL-compatible. The module is designed to drive IGBTs with collector currents up to several hundred amps, depending on the specific IGBT used. It is crucial to consult the datasheet for the M57959L-01R and the selected IGBT to ensure compatibility and proper operation. The device is built with a robust structure to withstand the harsh operating conditions typical of power electronic applications.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Lucent
Lowest to $70.6306
Nichia Corporation
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess