EN
  • EN
  • DE

M5M417800DJ-6

Part No M5M417800DJ-6
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 962112-M5M417800DJ-6
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M417800DJ-6 CAD Model

Description

The M5M417800DJ-6 is a high-speed, low-power static RAM (SRAM) manufactured by Mitsubishi. It is organized as 131,072 words by 8 bits, offering a total memory capacity of 1 megabit. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for a variety of embedded systems and memory-intensive tasks.

Applications

  • Embedded Systems
  • Cache Memory
  • Digital Signal Processing (DSP)
  • Data Buffering
  • Industrial Control Systems

Features

  • High-speed access time: Typically around 6ns to 10ns, depending on the specific grade.
  • Low Power Consumption: Operates at low voltage, minimizing power usage.
  • TTL Compatible Inputs and Outputs: Ensures compatibility with standard logic circuits.
  • Single 3.3V Power Supply: Simplifies power supply design.
  • Available in various package options: Including SOJ (Small Outline J-lead) and TSOP (Thin Small Outline Package).
  • Data Retention at Low Voltage: Ensures data integrity even during power fluctuations.

Benefits

  • Fast Data Access: Enables quick retrieval and storage of data, crucial for real-time applications.
  • Reduced Power Consumption: Extends battery life in portable devices and reduces overall system power requirements.
  • Easy Integration: TTL compatibility simplifies interfacing with other components.
  • Reliable Performance: Mitsubishi's reputation ensures high reliability and consistent performance.
  • Compact Size: Small package options allow for integration into space-constrained applications.

Additional Details

The M5M417800DJ-6 utilizes advanced CMOS technology to achieve its high speed and low power characteristics. It supports asynchronous operation, eliminating the need for complex timing control circuits. The SRAM is designed to operate over a wide temperature range, typically -40°C to +85°C, making it suitable for use in harsh environments. Its robust design and high performance make it a popular choice for demanding applications where speed and reliability are paramount.

It is often used in applications where data must be accessed quickly and frequently, such as in cache memory systems for microprocessors or in data buffering applications where temporary storage of data is required before processing.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7939 $57.9390
25+ $4.7540 $118.8500
38+ $4.6054 $175.0052
52+ $4.4568 $231.7536
68+ $4.3083 $292.9644
90+ $3.8626 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess