The M5M4V4260CTP-7S is a high-speed, low-power 4M-bit CMOS Static RAM (SRAM) manufactured by Mitsubishi Electric. It's organized as 262,144 words by 16 bits. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for cache memory, buffer memory, and other high-performance memory applications.
Applications:
- Cache memory
- Buffer memory
- High-performance memory applications
- Embedded systems
- Networking equipment
- Industrial control systems
Features:
- High-speed access time: 70 ns
- Low power consumption
- Single 3.3V power supply
- TTL compatible inputs and outputs
- Three-state outputs
- Available in a 44-pin TSOP (Thin Small Outline Package)
- Organized as 262,144 words x 16 bits
Benefits:
- Fast memory access improves system performance.
- Low power consumption extends battery life in portable applications.
- Simplified system design with a single 3.3V power supply.
- Easy interface with TTL logic devices.
- Allows multiple devices to share a common bus.
- Compact package size saves board space.
Additional Details:
The M5M4V4260CTP-7S operates over a temperature range of -40°C to +85°C. Its standby current is very low, further contributing to energy efficiency. The package is lead-free and RoHS compliant. This SRAM uses CMOS technology for a combination of speed and low power consumption. Refer to the Mitsubishi Electric datasheet for detailed electrical characteristics, timing diagrams, and other specifications.