EN
  • EN
  • DE

M5M51008CFP-55HI

Part No M5M51008CFP-55HI
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074252-M5M51008CFP-55HI
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M51008CFP-55HI CAD Model

Description

The M5M51008CFP-55HI is a high-speed, low-power 1Mbit static RAM (SRAM) manufactured by Mitsubishi. It is organized as 128K words by 8 bits. This SRAM utilizes advanced CMOS technology to achieve both high performance and low power consumption, making it suitable for a wide range of applications.

Applications

  • High-speed cache memory
  • Buffer memory
  • Workstations
  • Personal computers
  • Portable equipment
  • Digital signal processing (DSP) systems
  • Microcontroller systems requiring fast memory access

Features

  • High-speed access time: 55ns
  • Low power consumption: Active current is low, contributing to energy efficiency.
  • Single 5V power supply: Simplifies system design and reduces power supply requirements.
  • Fully static operation: No clock or refreshing required, simplifying memory control.
  • TTL compatible inputs and outputs: Ensures easy interfacing with other TTL-based components.
  • Three-state outputs: Allows for easy memory expansion and bus sharing.
  • Package: DIP (Dual In-line Package) or SOJ (Small Outline J-lead) options are available, providing flexibility in mounting and board layout.

Benefits

  • Improved system performance: High-speed access time reduces latency and increases overall system throughput.
  • Reduced power consumption: Low power operation extends battery life in portable applications.
  • Simplified system design: Single power supply and TTL compatibility streamline integration.
  • Increased reliability: Fully static operation eliminates the need for complex refresh circuitry.
  • Easy integration: TTL compatible inputs and outputs facilitates interfacing with various logic devices.

The M5M51008CFP-55HI is a reliable and efficient SRAM solution for applications requiring high speed and low power. Its fully static operation and TTL compatibility make it an easy-to-use component in a variety of embedded systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess