EN
  • EN
  • DE

M74HC245-1FP

Part No M74HC245-1FP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Description 20P SOIC 20P SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974812-M74HC245-1FP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC245-1FP CAD Model

Description

The M74HC245-1FP is a high-speed CMOS octal bus transceiver fabricated with silicon gate C2MOS technology. It achieves high-speed operation similar to equivalent Schottky TTL while maintaining the CMOS low power dissipation. The M74HC245-1FP is an octal transceiver featuring non-inverting outputs. This device is designed for asynchronous two-way communication between data buses.

Applications:

  • Memory Interface
  • Microprocessor Systems
  • Data Bus Isolation
  • Peripheral Control

Features:

  • High Speed: tpd = 13ns (typ.) at VCC = 5V
  • Low Power Dissipation: ICC = 4µA (max.) at TA = 25°C
  • High Noise Immunity: VNIH = VNIL = 28 % VCC (min.)
  • Output Drive Capability: 15 LSTTL Loads
  • Symmetrical Output Impedance: |IOH| = IOL = 6mA (min.)
  • Balanced Propagation Delays: tPLH ≈ tPHL
  • Wide Operating Voltage Range: VCC (opr) = 2V to 6V
  • Pin and Function Compatible with 74LS245

Benefits:

  • Enables efficient data transmission between buses.
  • Reduces power consumption in battery-powered applications.
  • Provides stable operation in noisy environments.
  • Facilitates interfacing with various TTL-based systems.
  • Ensures reliable signal propagation.
  • Allows for flexibility in power supply design.
  • Simplifies integration with existing designs.

Additional Details:

The M74HC245-1FP is supplied in a 20-lead plastic dual in-line package (DIP20) and a small outline integrated circuit (SOIC20). The direction of data transmission is determined by the DIR input. The enable input (OE) disables the device so that the buses are effectively isolated. When OE is high, both output ports are in a high-impedance state.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess