EN
  • EN
  • DE

M74LS295BP

Part No M74LS295BP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993878-M74LS295BP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74LS295BP CAD Model

Description

The M74LS295BP is a 4-bit parallel access shift register manufactured by Mitsubishi. This device belongs to the 74LS series of integrated circuits, which are known for their low-power Schottky TTL (Transistor-Transistor Logic) technology. Shift registers are fundamental building blocks in digital electronics used for storing and manipulating binary data. The M74LS295BP provides versatile data handling capabilities, including parallel loading, serial shifting, and parallel output.

Applications

  • Data Storage: Used for temporary storage of binary data in digital systems.
  • Data Transfer: Employed for serial-to-parallel and parallel-to-serial data conversion.
  • Sequence Generation: Utilized in generating timing signals and control sequences.
  • Arithmetic Operations: Integrated into arithmetic logic units (ALUs) for performing shift operations.
  • Display Drivers: Used for driving LED displays and other visual output devices.

Features

  • 4-Bit Parallel Access: Allows for parallel loading and reading of four bits of data simultaneously.
  • Serial Input and Output: Provides serial input for shifting data into the register and serial output for cascading multiple registers.
  • Asynchronous Clear Input: Enables immediate clearing of the register contents.
  • Clock Input: Synchronizes data shifting and loading operations.
  • Low-Power Schottky TTL Technology: Offers low power consumption and high-speed operation.

Benefits

  • Versatile Data Handling: Supports a wide range of data manipulation operations.
  • Easy Integration: Compatible with other TTL logic devices.
  • Low Power Consumption: Reduces power drain in digital systems.
  • High-Speed Operation: Enables fast data processing.
  • Reliable Performance: Robust TTL technology ensures stable operation.

Additional Details

The M74LS295BP features various control inputs, including a shift/load input to select between shifting and parallel loading operations. The clock input triggers data shifting on each rising edge. The asynchronous clear input resets the register contents to zero. The device operates with a standard 5V TTL supply voltage. Consult the manufacturer's datasheet for detailed specifications, including supply voltage range, operating temperature range, input/output voltage levels, and timing parameters. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The BP suffix typically indicates a specific package type, such as a plastic DIP (Dual In-line Package).

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess