EN
  • EN
  • DE

M75188P

Part No M75188P
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074469-M75188P
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M75188P CAD Model

Description

The M75188P is a Quad Line Driver manufactured by Mitsubishi. This integrated circuit is designed to interface TTL or CMOS logic levels to RS-232 serial communication standards. It typically converts four single-ended TTL/CMOS inputs into four RS-232 compatible outputs, providing the necessary voltage levels and polarity inversion required for RS-232 communication. This chip simplifies the design of serial communication interfaces in various electronic systems.

Applications

  • RS-232 serial communication: Used as a line driver to interface TTL/CMOS logic to RS-232 serial ports on computers and other devices.
  • Data acquisition systems: Employed in data acquisition systems to enable communication between sensors, controllers, and computers.
  • Industrial control equipment: Found in industrial control systems for communication between PLCs, HMIs, and other serial communication devices.
  • Modems and serial printers: Used in older modem designs and serial printer interfaces.
  • Embedded systems: Integrated in embedded systems requiring RS-232 serial communication capabilities.

Features

  • Quad line driver: Contains four independent line driver circuits within a single package.
  • TTL/CMOS compatible inputs: Accepts TTL or CMOS logic level inputs.
  • RS-232 compatible outputs: Provides RS-232 voltage level outputs, typically +/- 12V.
  • Built-in slew rate control: Incorporates slew rate control to minimize EMI and signal reflections.
  • Single 5V power supply: Operates from a single 5V power supply.

Benefits

  • Simplified RS-232 interface: Simplifies the design of RS-232 serial communication interfaces.
  • Reduced component count: Integrates four line drivers in a single package, reducing component count.
  • EMI reduction: Slew rate control minimizes EMI and signal reflections.
  • Easy to use: Compatible with standard TTL/CMOS logic levels.
  • Industry-standard interface: Provides a reliable interface to widely used RS-232 serial communication standards.

The M75188P is typically packaged in a 14-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit). It requires external charge pump capacitors to generate the +/- 12V RS-232 voltage levels. Refer to the device datasheet for detailed electrical characteristics, application circuits, and capacitor selection guidelines.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess