EN
  • EN
  • DE

MGF1908A-70

Part No MGF1908A-70
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962122-MGF1908A-70
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MGF1908A-70 CAD Model

Description

The MGF1908A-70 is a Gallium Arsenide (GaAs) Field Effect Transistor (FET) designed for low-noise amplification in various high-frequency applications. Manufactured by Mitsubishi, this transistor is optimized for performance in the L to Ku bands.

Applications

  • Low Noise Amplifiers (LNAs)
  • Satellite Communication Systems
  • Radar Systems
  • Wireless Communication Systems
  • Test and Measurement Equipment

Features

  • Low Noise Figure: Typically around 0.7 dB at 12 GHz.
  • High Associated Gain: Provides significant signal amplification.
  • High Maximum Available Gain (MAG): Ensures stable and efficient operation.
  • Good Input and Output Matching: Simplifies circuit design and optimization.
  • Hermetically Sealed Package: Provides environmental protection and long-term reliability.
  • Gold Metallization: Ensures excellent conductivity and resistance to corrosion.

Benefits

  • Improved Signal Reception: Low noise figure enhances the ability to detect weak signals.
  • Increased System Sensitivity: High gain boosts signal strength, improving overall system performance.
  • Enhanced Reliability: Hermetic sealing protects the transistor from environmental factors.
  • Simplified Circuit Design: Good matching characteristics reduce the need for complex impedance matching networks.
  • Optimized Performance: Designed specifically for low-noise amplification in high-frequency applications.

Additional Details

The MGF1908A-70 is a three-terminal device consisting of a gate, drain, and source. It's biased by applying appropriate DC voltages to these terminals. The transistor's performance is highly dependent on the biasing conditions and the surrounding circuit design. Proper impedance matching is crucial for achieving optimal noise figure and gain. The datasheet provides detailed information on recommended biasing conditions, S-parameters, and noise parameters to aid in circuit design.

Its superior performance makes it suitable for use in the first stages of receivers, where minimizing noise is critical for detecting weak signals. The hermetically sealed package ensures long-term reliability even in harsh environments.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess