EN
  • EN
  • DE

W27E040P-12Z

Part No W27E040P-12Z
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001542-W27E040P-12Z
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W27E040P-12Z CAD Model

Description

The W27E040P-12Z is a 4-Megabit (512K x 8) Electrically Erasable Programmable Read-Only Memory (EEPROM) from Winbond Electronics. It is designed for non-volatile storage of data and programs in a variety of applications, offering in-system programmability and high reliability.

Applications

  • BIOS Storage: Stores the Basic Input/Output System (BIOS) firmware in personal computers and embedded systems.
  • Firmware Storage: Used to store firmware in networking equipment, consumer electronics, and industrial control systems.
  • Data Logging: Employed in data loggers for storing sensor data and other critical information.
  • Configuration Storage: Stores configuration parameters in programmable logic devices and other configurable systems.
  • Program Memory: Can be used as program memory in microcontrollers and embedded processors.

Features

  • 4-Megabit Capacity: Provides ample storage space for data and program code.
  • Electrically Erasable and Programmable: Allows for easy in-system programming and reprogramming.
  • Fast Access Time: Enables quick retrieval of data and program instructions.
  • Single 5V Power Supply: Operates from a single 5V power supply, simplifying power supply design.
  • TTL-Compatible Inputs and Outputs: Interoperates seamlessly with TTL logic devices.
  • Write Protection: Prevents accidental overwriting of stored data.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • In-System Programmability: Allows for easy firmware updates and configuration changes.
  • High Reliability: Provides reliable data storage in demanding environments.
  • Simplified System Design: Single 5V power supply simplifies power supply design.
  • Data Protection: Write protection feature prevents accidental data corruption.

Technical Specifications (Typical)

While specific values will vary, common specifications for similar devices in this family include:

  • Memory Size: 4 Mbit (512K x 8)
  • Access Time: 120ns
  • Supply Voltage: 5V ± 10%
  • Operating Current: Varies depending on access frequency.
  • Standby Current: Low standby current for power saving.
  • Operating Temperature Range: -40°C to +85°C
  • Package: DIP-32, PLCC-32

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess