EN
  • EN
  • DE

MGF4919G-01

Part No MGF4919G-01
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078622-MGF4919G-01
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MGF4919G-01 CAD Model

Description

The Mitsubishi MGF4919G-01 is a high-performance Gallium Arsenide Field Effect Transistor (GaAs FET) designed for various high-frequency amplifier applications. Manufactured by Mitsubishi Electric, it is well-regarded for its excellent gain, low noise figure, and high reliability. This FET is commonly employed in telecommunications equipment, radar systems, and other microwave applications where signal amplification with minimal noise is critical.

Applications

  • Low Noise Amplifiers (LNAs) in communication systems
  • Satellite communication equipment
  • Point-to-point microwave links
  • Radar receivers
  • Test and measurement equipment

Features

  • High Gain: Provides significant gain, enabling efficient amplification of weak signals.
  • Low Noise Figure: Exhibits a low noise figure, minimizing added noise to the amplified signal, crucial for sensitive receiver applications.
  • High Maximum Available Gain (MAG): Offers a high MAG, supporting efficient signal amplification at microwave frequencies.
  • Excellent Linearity: Ensures minimal signal distortion during amplification.
  • High Drain-Source Voltage: Supports a high drain-source voltage, enhancing its power handling capabilities.
  • Hermetically Sealed Package: Encased in a hermetically sealed package for protection against environmental factors and improved reliability.

Benefits

  • Improved Signal Reception: Low noise figure and high gain improve signal reception in communication and radar systems.
  • Enhanced System Performance: Amplifying signals with minimal distortion enhances the overall performance of electronic systems.
  • Reliable Operation: Hermetically sealed package ensures reliable operation in demanding environments.
  • Versatile Applications: Suitable for a wide range of high-frequency applications.
  • Simplified Circuit Design: Well-defined parameters simplify amplifier and oscillator circuit design.

Additional Details

The MGF4919G-01 is designed to operate in the microwave frequency range. Key electrical characteristics include a specified drain current, transconductance, and gate-source voltage. S-parameters, essential for designing circuits at high frequencies, are typically provided in the datasheet. Gallium Arsenide (GaAs) offers superior electron mobility compared to silicon, enabling higher frequency operation and improved performance in microwave applications. This transistor is often utilized in the front-end stages of receivers, where a low noise figure is essential for accurately detecting weak signals. Proper heat sinking and biasing are necessary for optimal performance and longevity. Its robust design and high-performance characteristics make it a preferred choice for engineers developing high-frequency electronic systems. The MGF4919G-01 excels in applications where high gain and minimal added noise are critical for maintaining signal integrity.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess