The RA05H8693M-101 is a power amplifier module manufactured by Mitsubishi. It is designed for use in the 800MHz band, commonly used in various wireless communication applications. This module offers a compact and efficient solution for amplifying signals in transmitters.
Applications
- 800MHz band mobile radio transmitters
- Cellular communication systems
- Wireless data transmission systems
- Public safety radio systems
Features
- High power gain
- High efficiency operation
- Compact module design
- Internal impedance matching
- Designed for easy integration
Benefits
- Increased transmission range
- Reduced power consumption
- Simplified system design
- Improved signal strength and clarity
- Enhanced reliability in demanding environments
Additional Details
The RA05H8693M-101 typically operates with a supply voltage of around 7.2V DC. The output power is approximately 5 Watts. The module includes internal matching networks, which simplifies the design process by reducing the need for external components. Its compact size makes it suitable for space-constrained applications. Proper heat sinking is essential for reliable operation and to prevent overheating. The module is designed to operate within specific temperature ranges, and exceeding these limits can negatively impact performance and lifespan. Consult the manufacturer's datasheet for detailed electrical characteristics, thermal management recommendations, and application notes to ensure optimal performance and longevity.