EN
  • EN
  • DE

RA07M3340M-101

Part No RA07M3340M-101
Manufacturer Mitsubishi
Catalog OEM Parts (O - R)
Description 330-400MHz 7W 7.2V, 2Stage Amp. for Portable Radio
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
RoHS Non-Compliant
Win Source Part Number 1006853-RA07M3340M-101
Categories OEM Parts(O-R)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RA07M3340M-101 CAD Model

Description

The RA07M3340M-101 is a RF MOSFET power amplifier module manufactured by Mitsubishi Electric. It's specifically designed for use in VHF band mobile radio applications. This module offers high power gain and efficiency, making it suitable for transmitting signals in communication systems.

Applications:

  • VHF Mobile Radios: Used as the final power amplifier stage in VHF band mobile radio transmitters.
  • VHF Land Mobile Radios: Employed in land mobile radio systems for communication between base stations and mobile units.
  • Amateur Radio Transmitters: Utilized by amateur radio operators in VHF band transmitters.
  • Industrial Radio Communication Systems: Integrated into industrial radio communication systems for remote control and data transmission.
  • Public Safety Radio Systems: Used in public safety radio systems for communication between emergency responders.

Features:

  • High Power Output: Delivers high power output in the VHF band.
  • High Gain: Offers high power gain, reducing the drive power requirements.
  • High Efficiency: Designed for high efficiency operation, minimizing power consumption and heat dissipation.
  • Internal Matching Circuitry: Includes internal matching circuitry for easy integration into radio transmitters.
  • Small Size: Compact size allows for use in space-constrained applications.

Benefits:

  • Extended Communication Range: High power output enables extended communication range in VHF band radio systems.
  • Simplified Transmitter Design: Internal matching circuitry simplifies transmitter design and reduces component count.
  • Reduced Power Consumption: High efficiency operation minimizes power consumption and heat dissipation.
  • Improved Reliability: Robust design ensures reliable operation in harsh environments.
  • Cost-Effective: Provides a cost-effective solution for VHF band power amplification.

Additional Details:

The RA07M3340M-101's specific power output, gain, efficiency, and operating voltage range are detailed in the device's datasheet. It is crucial to consult the datasheet for detailed information and application recommendations. The module typically requires a heatsink for proper thermal management. Input and output impedances are typically 50 ohms. Proper biasing is critical for optimal performance and reliability.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Texas Instruments
Need more? Email Us
Harris Corporation
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Intel
Lowest to $18.4668
Rockwell
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess