EN
  • EN
  • DE

RM20HA-24F

Part No RM20HA-24F
Manufacturer Mitsubishi
Catalog OEM Parts (O - R)
Description Igbt Power Transistor Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance -24 F
RoHS Non-Compliant
Win Source Part Number 1020963-RM20HA-24F
Categories OEM Parts(O-R)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RM20HA-24F CAD Model

Description

The RM20HA-24F is a power module manufactured by Mitsubishi Electric. It is typically used in applications requiring high-power switching, such as inverters, converters, and motor drives. These modules provide efficient and reliable power control and are designed to handle substantial voltage and current levels.

Applications

  • Motor drives: Controlling the speed and torque of electric motors in industrial applications.
  • Inverters: Converting DC power to AC power in renewable energy systems and uninterruptible power supplies (UPS).
  • Converters: Converting voltage levels in power supplies and industrial equipment.
  • Welding equipment: Providing power to welding machines for precise and controlled welding processes.
  • Power supplies: Regulating and supplying power in various electronic systems.

Features

  • High voltage capability: Designed to handle high voltage levels, typically up to 1200V or higher.
  • High current capability: Capable of handling significant current levels, often exceeding 20A.
  • Isolated baseplate: Provides electrical isolation between the module's internal circuitry and the mounting surface.
  • Fast switching speed: Enables efficient power conversion and control.
  • Low on-state voltage drop: Minimizes power losses during operation.
  • Compact design: Small footprint for easy integration into power electronic systems.

Benefits

  • Improved efficiency: Low on-state voltage drop and fast switching speed minimize power losses.
  • Enhanced reliability: Robust design ensures reliable operation in demanding environments.
  • Simplified design: Integration of multiple power components simplifies the design of power electronic systems.
  • Reduced system cost: Integration reduces the need for external components and simplifies assembly.
  • Increased power density: Compact design enables high power density in power electronic systems.

Additional Details

The RM20HA-24F typically contains multiple power semiconductor devices, such as IGBTs or MOSFETs, connected in a specific configuration to achieve the desired power switching characteristics. The module's isolated baseplate facilitates heat dissipation and provides electrical isolation for safety. It is essential to consult the manufacturer's datasheet for detailed electrical characteristics, thermal performance, and application guidelines. Proper heat sinking and gate drive circuitry are necessary to ensure reliable operation. Precise values for voltage, current, and switching speed will vary based on the specific device ratings provided in the documentation.

You May Also Be Interested in

Renesas Electronics America
Lowest to $93.8438
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
KOA Speer
Need more? Email Us
Harris Corporation
Need more? Email Us
Intel
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2174 $63.6522
7+ $17.4093 $121.8651
11+ $16.8653 $185.5183
15+ $16.3213 $244.8195
19+ $15.7773 $299.7687
25+ $14.1453 $353.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess