EN
  • EN
  • DE

RCD109AL

Part No RCD109AL
Manufacturer Hubbell Wiring Device-Kellems
Catalog OEM Parts (O - R)
Description Hubbell Combo, 15A Sp Rkr, Pilot/illum, Al
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013414-RCD109AL
Categories OEM Parts(O-R)
Manufacturer Hubbell Wiring Device-Kellems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RCD109AL CAD Model

Description

The RCD109AL is a non-metallic raceway coupling from Hubbell Wiring Device-Kellems. This coupling is designed to connect two sections of non-metallic raceway, providing a secure and reliable pathway for electrical wiring. It is typically used in applications where metallic raceways are not required or are undesirable due to corrosion concerns or other factors.

Applications

  • Residential Wiring: Connecting sections of non-metallic raceway in residential electrical installations.
  • Commercial Buildings: Routing and protecting electrical wiring in commercial buildings where non-metallic solutions are preferred.
  • Industrial Environments: Protecting wiring in industrial settings where corrosion is a concern.
  • Underground Wiring: Providing a secure connection for non-metallic raceway used in underground electrical installations.
  • Telecommunications: Routing and protecting communication cables in various applications.

Features

  • Non-Metallic Construction: Made from durable, non-metallic material that resists corrosion and impact.
  • Secure Connection: Provides a tight and reliable connection between two sections of raceway.
  • Easy Installation: Designed for quick and easy installation without the need for special tools.
  • UL Listed: Meets Underwriters Laboratories (UL) safety standards.
  • NEMA Rated: Suitable for use in NEMA rated enclosures.

Benefits

  • Corrosion Resistance: Non-metallic construction ensures long-lasting performance in corrosive environments.
  • Protection of Wiring: Provides a secure pathway for electrical wiring, protecting it from damage.
  • Easy to Use: Simple design allows for quick and easy installation, saving time and labor costs.
  • Safety: UL listing ensures compliance with safety standards.
  • Versatile: Suitable for a wide range of applications.

Additional Details

The RCD109AL is typically made from PVC (Polyvinyl Chloride) or other similar non-metallic materials. The specific dimensions and specifications may vary depending on the size and type of raceway it is designed to connect. Consult the Hubbell Wiring Device-Kellems catalog or website for detailed product information.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Yageo
Need more? Email Us
Texas Instruments
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Lowest to $18.4668
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess