The RT1N140M is a silicon rectifier diode manufactured by Mitsubishi. It's engineered for applications demanding efficient high-voltage rectification. This diode is designed to provide reliable performance and convert AC to DC power effectively.
Applications
- High-voltage power supplies
- Industrial inverters
- High-frequency welding machines
- Motor drive circuits
- General-purpose rectification circuits
Features
- High reverse voltage capability
- Low forward voltage drop
- Excellent surge current handling
- Fast recovery characteristics
- Compact and robust package
Benefits
- Increased efficiency in power conversion circuits
- Enhanced reliability due to high surge current protection
- Reduced power loss, leading to lower operating temperatures
- Simplified circuit design thanks to its fast recovery time
- Long service life in demanding applications
Additional Details
The RT1N140M diode is characterized by its high repetitive peak reverse voltage (Vrrm) rating, which typically stands around 1400V. It features a forward current (If) rating suitable for a range of power rectification needs. The 'M' suffix generally implies specific packaging or performance characteristics tailored to particular applications, often related to improved heat dissipation or mounting options.
Given its design, it's essential to consider appropriate heat sinking and thermal management techniques to maintain optimal operational temperatures. This ensures long-term reliability and stable performance. The fast recovery time of this diode minimizes switching losses in high-frequency applications, improving overall system efficiency.
Mitsubishi’s RT1N140M benefits from strict quality control processes during manufacturing. This guarantees adherence to industry standards and provides assurance of its dependability in critical applications. This diode provides a robust solution for systems requiring effective and reliable high-voltage rectification.