EN
  • EN
  • DE

MM1279XVBE

Part No MM1279XVBE
Manufacturer Mitsumi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984444-MM1279XVBE
Categories OEM Parts(M-N)
Manufacturer Mitsumi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM1279XVBE CAD Model

Description

The MM1279XVBE is a voltage detector IC manufactured by Mitsumi Electric. This component is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a certain threshold. It's crucial for ensuring the stability and reliability of various electronic devices.

Applications

  • Microcontroller reset circuits: Used to reset microcontrollers when the power supply voltage drops below the operational level, preventing erratic behavior.
  • Power management systems: Implemented in power management circuits to monitor voltage levels and trigger protective actions.
  • Battery-powered devices: Employed in battery-powered equipment to detect low battery conditions and initiate shutdown procedures, preventing deep discharge and potential damage to the battery.
  • Consumer electronics: Found in a variety of consumer electronics products, such as digital cameras, portable audio players, and remote controls.
  • Industrial control systems: Used to monitor voltage levels in industrial control systems and ensure proper operation of critical equipment.

Features

  • Low voltage detection: Accurately detects voltage drops below a predetermined threshold.
  • High precision: Offers high precision in voltage detection, ensuring reliable operation.
  • Low current consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small package size: Available in a compact package, ideal for space-constrained applications.
  • Wide operating voltage range: Operates over a wide range of input voltages, providing flexibility in various applications.

Benefits

  • Prevents microcontroller malfunction: Ensures that the microcontroller operates within its specified voltage range, preventing data corruption and system crashes.
  • Protects against data loss: By resetting the system when the voltage drops, it prevents the microcontroller from writing corrupt data to memory.
  • Extends battery life: Low current consumption helps to extend the battery life of portable devices.
  • Enhances system reliability: Improves overall system reliability by preventing erroneous operation due to voltage fluctuations.
  • Simplifies circuit design: Provides a simple and cost-effective solution for voltage monitoring and reset generation.

Additional Details

The MM1279XVBE typically requires a minimal number of external components, simplifying the overall circuit design. It often features a built-in hysteresis to prevent oscillation around the threshold voltage. Specific voltage detection thresholds are available, allowing designers to select the most appropriate device for their application. The device is typically available in surface-mount packages such as SOT-25. Consult the manufacturer's datasheet for precise electrical characteristics, operating conditions, and application circuit examples.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess