EN
  • EN
  • DE

MM3416A31URE

Part No MM3416A31URE
Manufacturer Mitsumi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965330-MM3416A31URE
Categories OEM Parts(M-N)
Manufacturer Mitsumi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM3416A31URE CAD Model

Description

The MM3416A31URE is a voltage detector IC manufactured by Mitsumi Electric. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. These devices are commonly used for power management and system protection purposes.

Applications

  • Microcontroller-based systems: Monitoring the supply voltage to ensure proper microcontroller operation and prevent data corruption.
  • Battery-powered devices: Detecting low battery conditions and initiating shutdown procedures to protect the battery.
  • Power supply monitoring: Monitoring the output voltage of power supplies and triggering an alarm or shutdown in case of undervoltage.
  • Reset circuits: Providing a reset signal to microprocessors and other digital circuits during power-up or brownout conditions.
  • Portable electronic devices: Used in mobile phones, tablets, and other portable devices for power management and system reset.

Features

  • Precise detection voltage: Provides accurate and reliable voltage monitoring.
  • Low current consumption: Minimizes power drain from the monitored circuit.
  • Small package size: Enables compact integration in space-constrained applications.
  • Built-in hysteresis: Prevents oscillations near the detection threshold.
  • Open drain output: Compatible with various logic levels and microcontroller inputs.

Benefits

  • Improved system reliability: Prevents malfunctions and data corruption caused by undervoltage conditions.
  • Extended battery life: Reduces power consumption in battery-powered devices.
  • Simplified design: Simplifies the design of power management and reset circuits.
  • Enhanced system protection: Protects sensitive components from damage due to voltage fluctuations.
  • Cost-effective solution: Provides a low-cost solution for voltage monitoring and reset functions.

Additional Details

The MM3416A31URE typically has a fixed detection voltage, which is often specified in the Mitsumi datasheet for this specific part number. It may come in a small surface mount package such as SOT-23 or similar. The output signal is an open-drain output, requiring a pull-up resistor. The datasheet will provide details on the recommended pull-up resistor value. It will also include information on the operating temperature range, supply voltage range, and other electrical characteristics. Check the datasheet for specific details regarding the hysteresis voltage and the response time of the detector.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,008 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess