EN
  • EN
  • DE

PST3228NR

Part No PST3228NR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282145-PST3228NR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST3228NR CAD Model

Description

The Mitsumi PST3228NR is a voltage detector or reset IC (integrated circuit) specifically designed to monitor the power supply voltage of microprocessors and other digital circuits. Its primary function is to generate a reset signal when the supply voltage falls below a predetermined threshold, thus preventing malfunctions and data corruption during power-up, power-down, or brownout conditions. The device is characterized by its low power consumption, high accuracy voltage detection, and compact size, making it suitable for a wide range of applications.

Applications

  • Microcontroller Systems: Providing a reliable reset signal to microcontrollers during power fluctuations.
  • Battery-Powered Devices: Monitoring battery voltage and initiating a reset to prevent data loss.
  • Industrial Control Systems: Protecting sensitive electronic equipment from voltage sags.
  • Automotive Electronics: Ensuring stable operation of electronic components in automotive applications.
  • Consumer Electronics: Enhancing system stability and preventing unexpected behavior.

Features

  • Precise Voltage Detection: Accurately monitors supply voltage levels.
  • Low Current Consumption: Minimizes power drain in battery-operated systems.
  • Open-Drain Output: Offers flexibility in connecting to different microcontroller reset inputs.
  • Compact Package: Suitable for space-constrained applications.
  • Wide Operating Temperature Range: Ensures reliable operation across various environments.

Benefits

  • Prevents Data Corruption: Protects against data loss during voltage drops.
  • Ensures Proper System Initialization: Provides a clean start-up for microcontrollers.
  • Extends Battery Life: Minimizes power consumption in portable devices.
  • Improves System Reliability: Provides a stable and predictable operating environment.
  • Simplifies Design: Reduces the need for external reset circuitry.

The PST3228NR typically features a voltage detection threshold of around 2.8V. When the input voltage falls below this threshold, the IC's output asserts a low signal, indicating a reset condition. The open-drain output configuration allows the user to select the appropriate pull-up resistor value for their specific application. This device is designed to operate over a broad temperature range, typically from -40°C to +85°C. The compact package facilitates integration into small form-factor devices. It's important to consult the datasheet for the exact voltage threshold and other specifications for this specific part.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess