EN
  • EN
  • DE

PST3256NR

Part No PST3256NR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282153-PST3256NR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST3256NR CAD Model

Description

The Mitsumi PST3256NR is a voltage detector IC, often used as a reset IC in electronic systems. Its primary function is to monitor the power supply voltage of microcontrollers and other digital circuits and generate a reset signal when the voltage drops below a specified threshold. This prevents data corruption and ensures proper initialization during power-up, power-down, or brownout conditions. The PST3256NR is designed for applications where reliable voltage monitoring and reset functionality are crucial.

Applications

  • Microcontroller-Based Systems: Providing a reliable reset signal to microcontrollers to ensure proper startup and prevent malfunctions.
  • Battery-Powered Devices: Monitoring battery voltage and initiating a reset to prevent data loss when the battery voltage is low.
  • Industrial Control Systems: Protecting sensitive electronic equipment from voltage sags and surges that can cause damage.
  • Automotive Electronics: Ensuring stable operation of electronic components in automotive applications, where voltage fluctuations are common.
  • Consumer Electronics: Enhancing the overall stability and reliability of consumer electronic devices by preventing unexpected behavior.

Features

  • Precise Voltage Detection: Accurately monitors the supply voltage level with minimal deviation.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-operated and low-power applications.
  • Open-Drain Output: Provides flexibility in connecting to various microcontroller reset inputs and allows for external pull-up resistor selection.
  • Compact Package: Allows for easy integration into space-constrained applications, reducing the overall size of the electronic device.
  • Wide Operating Temperature Range: Ensures reliable operation across a wide range of environmental conditions, from cold to hot environments.

Benefits

  • Prevents Data Corruption: Protects against data loss and system malfunctions during voltage fluctuations, ensuring data integrity.
  • Ensures Proper Initialization: Guarantees a clean and reliable start-up for microcontrollers and other digital circuits, preventing unpredictable behavior.
  • Extends Battery Life: Minimizes power consumption in battery-powered applications, maximizing the operational time between charges.
  • Improves System Reliability: Provides a stable and predictable operating environment for electronic systems, reducing the likelihood of failures.
  • Simplifies System Design: Reduces the need for external reset circuitry, simplifying the overall design and reducing component count.

The PST3256NR typically features a voltage detection threshold around 2.56V. When the supply voltage falls below this threshold, the IC asserts a reset signal. The open-drain output requires the use of an external pull-up resistor. The device is designed to operate over a wide temperature range, typically from -40°C to +85°C. Its small package facilitates integration into compact electronic devices. Consult the device's datasheet for detailed specifications and application guidance.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess