EN
  • EN
  • DE

XC62HR3002PR

Part No XC62HR3002PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description Positive Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407776-XC62HR3002PR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62HR3002PR CAD Model

Description

The XC62HR3002PR is a low dropout (LDO) regulator IC from Torex Semiconductor. It offers a stable and precise 3.0V output voltage, making it suitable for various applications requiring a regulated power supply. The 'PR' suffix typically indicates a specific package or performance grade.

Applications

  • Microcontroller Power Supply: Provides a clean and stable 3.0V supply for microcontrollers in embedded systems.
  • Sensor Power: Regulates the voltage for sensors in IoT devices, ensuring accurate measurements.
  • Wireless Communication Modules: Powers Bluetooth, Wi-Fi, and other wireless modules requiring a 3.0V supply.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices for power management.
  • Real-Time Clocks (RTC): Supplies a stable voltage for RTCs to maintain accurate timekeeping.

Features

  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Ripple Rejection: Filters out noise and ripple from the input voltage, ensuring a clean output.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating by shutting down the regulator.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • High Output Voltage Accuracy: Provides a precise and stable 3.0V output voltage.

Benefits

  • Extended Battery Life: Low quiescent current significantly reduces power consumption in portable devices.
  • Stable and Reliable Power Supply: Provides a consistent 3.0V output voltage even with variations in input voltage or load.
  • Protection Against Damage: Overcurrent and thermal shutdown protection enhance system reliability.
  • Improved Performance: High ripple rejection minimizes noise and improves the performance of sensitive analog circuits.
  • Compact Design: Small package footprint allows for use in space-limited applications.

Additional Details

The XC62HR3002PR typically operates with an input voltage range of 1.8V to 6.0V, delivering a fixed output voltage of 3.0V. It features a built-in soft-start circuit to limit inrush current during startup. The regulator is designed to be stable with low ESR ceramic capacitors, simplifying design and minimizing external component count. Short-circuit protection is incorporated to enhance system safety. Torex Semiconductor provides detailed datasheets and application notes to facilitate easy integration into various applications. Its combination of efficiency, reliability, and protection features makes it suitable for a wide range of power management applications in portable and embedded systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Via
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8660 $58.3920
29+ $3.9928 $115.7912
45+ $3.8681 $174.0645
62+ $3.7434 $232.0908
80+ $3.6186 $289.4880
107+ $3.2444 $347.1508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,540 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess