EN
  • EN
  • DE

PST3540UR

Part No PST3540UR
Manufacturer Mitsumi
Catalog Misc Products
Description IC for CMOS System Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsumi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834328-PST3540UR
Ultra Librarian 3D Model Ultra Librarian PST3540UR CAD Model

Description

The PST3540UR is a voltage detector IC manufactured by Mitsumi. These ICs are designed to monitor voltage levels within electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This functionality is critical in safeguarding microcontrollers and other sensitive components from erratic behavior or damage due to undervoltage conditions.

Applications

  • Microcontroller reset circuits: Ensuring proper initialization of microcontrollers after a power interruption or during brown-out conditions.
  • Power supply monitoring: Detecting undervoltage conditions in power supplies to prevent damage to connected devices.
  • Battery-powered devices: Monitoring battery voltage to prevent deep discharge and extend battery life.
  • System monitoring: Providing a reset signal to other devices in a system when a voltage anomaly is detected.

Features

  • Precise voltage detection threshold: Accurate voltage monitoring for reliable reset triggering.
  • Low current consumption: Minimizing power consumption for energy-efficient operation, especially important in battery-powered devices.
  • Open-drain output: Flexible output configuration for interfacing with various logic circuits.
  • Small package size: Compact footprint for space-constrained applications.

Benefits

  • Prevents microcontroller malfunction: Protects against data corruption and erratic behavior caused by low voltage.
  • Extends battery life: Prevents deep discharge of batteries by shutting down the device when the voltage drops below a safe level.
  • Increases system reliability: Ensures proper system operation by providing a reset signal during voltage anomalies.
  • Simplifies circuit design: Integrated voltage detection function reduces the need for external components.

Additional Details

The PST3540UR typically operates with a specific detection voltage, which is a key parameter for selecting the appropriate IC for a given application. The datasheet specifies the exact detection voltage, hysteresis, and other electrical characteristics. The output is usually an open-drain configuration, requiring a pull-up resistor to a positive voltage. The package is usually a small surface-mount package, such as SOT-23 or similar. Always refer to the official Mitsumi datasheet for comprehensive electrical characteristics, application examples, and package dimensions.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess