EN
  • EN
  • DE

PST3853UR

Part No PST3853UR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282259-PST3853UR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST3853UR CAD Model

Description

The Mitsumi PST3853UR is a system reset IC or voltage detector designed for use in electronic devices to monitor the power supply voltage. Its primary function is to generate a reset signal for microcontrollers and other digital circuits when the supply voltage falls below a predetermined threshold. This prevents malfunction and data corruption, ensuring reliable operation during power-up, power-down, or brownout conditions.

Applications:

  • Microcontroller reset circuits
  • Power supply monitoring
  • Embedded systems
  • Battery-powered equipment
  • Consumer electronics devices

Features:

  • Accurate voltage detection
  • Low current consumption
  • Compact packaging
  • Open-drain output
  • Built-in hysteresis

Benefits:

  • Prevents system errors due to voltage drops
  • Ensures proper microcontroller initialization
  • Reduces the risk of data corruption
  • Improves overall system stability
  • Simplifies power management design

The PST3853UR offers a precise voltage detection threshold, triggering a reset signal when the supply voltage dips below this level. Its low current consumption makes it suitable for battery-powered applications where power efficiency is critical. The open-drain output allows for flexible connection to microcontrollers and other devices. The built-in hysteresis helps prevent spurious resets near the threshold voltage, ensuring a stable reset signal.

Technical Specifications:

  • Voltage detection threshold: 5.3V (Typical)
  • Operating voltage: 1.6V to 5.5V
  • Supply Current: 1.0 μA (Typical)
  • Output Type: N-channel Open Drain
  • Operating Temperature: -40°C to +85°C

This device is commonly used in conjunction with microcontrollers, memory ICs, and other sensitive components to protect them from damage and ensure reliable performance. Its small size and low power usage make it an excellent choice for a wide variety of electronic applications.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NEC
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess