EN
  • EN
  • DE

PST8223UL/R

Part No PST8223UL/R
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282448-PST8223UL/R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PST8223UL/R CAD Model

Description

The PST8223UL/R is a voltage detector IC produced by Mitsumi Electric. This integrated circuit is engineered to supervise voltage levels and trigger a reset signal or protective action when the voltage dips below a predetermined threshold. Its primary function is to safeguard sensitive electronic components from damage caused by undervoltage conditions and to ensure the consistent performance of electronic systems.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers and microprocessors in response to undervoltage events.
  • Power Supply Monitoring: Monitors power supply output voltage, triggering alerts or shutdowns in case of undervoltage conditions.
  • Battery-Powered Device Management: Protects batteries in portable devices by initiating shutdown when battery voltage is critically low, preventing deep discharge.
  • Memory Integrity Protection: Prevents data corruption in memory devices by enacting a safe shutdown procedure during power failures.
  • Industrial Control Systems: Provides voltage monitoring in industrial automation, maintaining stable and reliable operation.

Features:

  • Low Current Draw: Minimizes power consumption, making it ideal for battery-operated applications.
  • Accurate Voltage Detection: Offers precise voltage monitoring for dependable undervoltage detection.
  • Compact Form Factor: Enables space-efficient designs in compact electronic devices.
  • Open Drain Output Configuration: Allows for flexible integration with diverse logic circuits.
  • Broad Operating Temperature Range: Guarantees reliable functionality across various environmental conditions.

Benefits:

  • Enhanced System Reliability: Prevents system failures and data loss stemming from undervoltage issues.
  • Prolonged Battery Life: Lower power consumption translates to longer battery life in portable devices.
  • Streamlined Circuit Design: Simplifies integration into existing circuits, minimizing the need for additional components.
  • Economical Solution: Provides a trustworthy voltage monitoring solution at a reasonable cost.
  • Safeguards Sensitive Components: Protects electronic components from potential damage due to voltage fluctuations.

Additional Details:

The PST8223UL/R employs an open-drain output, necessitating the use of an external pull-up resistor for proper function. Its detection voltage is fixed, delivering a consistent threshold for undervoltage detection. This device is commonly used in applications where accurate and dependable voltage monitoring is essential for maintaining the stable and safe operation of electronic systems. The compact package size facilitates efficient utilization of board space. Engineered for performance across a defined temperature range, it ensures consistent operation in diverse environments. Its minimal current draw is especially advantageous in scenarios where minimizing power usage is paramount.

You May Also Be Interested in

Samsung
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess