EN
  • EN
  • DE

QX2010

Part No QX2010
Manufacturer Mitsumi
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 286668-QX2010
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian QX2010 CAD Model

Description

The Mitsumi QX2010 is a 2.4GHz ISM band transceiver IC designed for wireless communication applications. It provides a low-power, cost-effective solution for implementing wireless connectivity in a variety of devices. The QX2010 integrates a complete RF transceiver, including a modulator, demodulator, synthesizer, and power amplifier, into a single chip.

Applications

  • Wireless Mice and Keyboards: Used for establishing wireless links between computers and peripherals.
  • Remote Controls: Enables wireless control of devices such as TVs, DVD players, and set-top boxes.
  • Wireless Game Controllers: Facilitates wireless communication between game consoles and controllers.
  • Wireless Sensors: Allows for the transmission of sensor data in applications such as environmental monitoring and industrial automation.
  • Wireless Toys: Used in toys requiring remote control or data transmission capabilities.

Features

  • 2.4GHz ISM Band Operation: Operates in the globally available 2.4GHz ISM band, avoiding the need for licensing in most regions.
  • GFSK Modulation: Uses Gaussian Frequency Shift Keying (GFSK) for robust and efficient data transmission.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable devices.
  • Programmable Output Power: Allows for adjusting the output power to optimize range and power consumption.
  • Integrated Synthesizer: Includes a built-in frequency synthesizer for generating the required RF frequencies.
  • SPI Interface: Provides a Serial Peripheral Interface (SPI) for easy communication with microcontrollers.
  • Small Package: Available in a small surface-mount package for space-constrained applications.

Benefits

  • Wireless Connectivity: Enables wireless communication, eliminating the need for cables and providing greater flexibility.
  • Low Cost: Offers a cost-effective solution for implementing wireless connectivity.
  • Long Battery Life: Low power consumption extends battery life in portable devices.
  • Global Availability: Operates in the globally available 2.4GHz ISM band.
  • Easy Integration: SPI interface simplifies integration with microcontrollers.

Additional Details

Technical specifications for the Mitsumi QX2010 typically include:

  • Frequency Range: 2.400 GHz to 2.4835 GHz (ISM band).
  • Modulation: GFSK (Gaussian Frequency Shift Keying).
  • Data Rate: Programmable, up to several Mbps (Megabits per second).
  • Output Power: Typically adjustable from -20 dBm to 0 dBm.
  • Receiver Sensitivity: Typically -90 dBm or better.
  • Supply Voltage: Typically 2.0V to 3.6V.
  • Operating Temperature Range: -40°C to +85°C.

For detailed specifications, please refer to the official Mitsumi datasheet for the QX2010.

You May Also Be Interested in

Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2850 $50.2700
54+ $1.8749 $101.2446
83+ $1.8163 $150.7529
114+ $1.7577 $200.3778
148+ $1.6992 $251.4816
197+ $1.5234 $300.1098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,961 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess