EN
  • EN
  • DE

0250010602

Part No 0250010602
Manufacturer Molex, LLC
Catalog Unclassified
Description CABLE JUMPER 6POS 2.54MM 2"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Features 6 Position Ribbon Cable 0.100" (2.54mm) 2.250" (57.15mm)
Manufacturer Molex, LLC
Series 25001
Package Bag
Part Status Obsolete
Family Name 025001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Part Number 025001-0602, 025001-0602-E, 0250010602-E, 25001-0602, 25001-0602-E, 250010602, 250010602-E, WM06-02A
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906034-0250010602
Ultra Librarian 3D Model Ultra Librarian 0250010602 CAD Model

Description

The 906034-0250010602 is a 6-position ribbon cable with a pitch of 0.1 inches (2.54mm).

  • Positions: 6
  • Pitch: 0.1 inches (2.54mm)
  • Length: 2.25 inches (57.15mm)
  • Packaging: Bag
  • Family: 025001
  • Category: Cable Assemblies
  • Supply and Demand Status: Balanced
  • Package: 2500
  • MSL Level: 1 (Unlimited)
  • REACH: REACH unaffected
  • HTSUS Code: 8544.49.3080
  • Other Part Numbers: 025001-0602, 025001-0602-E, 0250010602-E, 25001-0602, 25001-0602-E, 250010602, 250010602-E, WM06-02A

You May Also Be Interested in

Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Qualcomm
Linear IC
Lowest to $72.7612

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess