EN
  • EN
  • DE

0467650301+

Part No 0467650301+
Manufacturer Molex, LLC
Catalog USB, DVI, HDMI Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2013+
Reference case SMD
Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
Win Source Part Number 712988-0467650301+
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 0467650301+ CAD Model

Description

The Molex 0467650301+ is a USB Type-C connector designed for a wide range of applications requiring high-speed data transfer, power delivery, and video connectivity. This connector is engineered to meet the USB Type-C standard, ensuring compatibility with various devices and systems. Its robust design and high-quality materials provide reliable performance and durability.

Applications:

  • Smartphones
  • Laptops
  • Tablets
  • External Hard Drives
  • Power Banks
  • Docking Stations
  • Monitors

Features:

  • USB Type-C: Complies with the USB Type-C standard, supporting high-speed data transfer, power delivery, and video connectivity.
  • Reversible Plug Orientation: Allows for easy and convenient connection without worrying about plug orientation.
  • High-Speed Data Transfer: Supports USB 3.1 Gen 1 and Gen 2 data transfer rates for fast data transfer.
  • Power Delivery: Supports USB Power Delivery (PD) for charging devices and powering peripherals.
  • Robust Design: Designed for durability and reliable performance with high mating cycle life.
  • Surface Mount Technology (SMT): Allows for easy and efficient assembly on printed circuit boards.

Benefits:

  • Versatile Connectivity: Provides a single connector for data transfer, power delivery, and video connectivity.
  • Easy to Use: Reversible plug orientation simplifies the connection process.
  • Fast Data Transfer: Supports high-speed data transfer rates for efficient data handling.
  • Power Delivery: Enables fast charging and powering of devices and peripherals.
  • Reliable Performance: Robust design ensures long-lasting and dependable performance.

Additional Details:

The Molex 0467650301+ USB Type-C connector is designed to meet the demanding requirements of modern electronic devices. It is important to consult the Molex datasheet for detailed specifications, including electrical characteristics, mechanical dimensions, and environmental performance. Proper soldering techniques and PCB design are essential to ensure reliable operation and prevent damage to the connector. This connector is a versatile component for enabling high-speed and reliable connectivity in a wide range of applications.

You May Also Be Interested in

Amphenol
CONN RCPT USB2.0 TYPEB 4POS R/A / USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Lowest to $1.1060
Molex, LLC
CONN PLUG DISPLAYPORT 20POS SLD / DisplayPort Plug Connector 20 Position Free Hanging (In-Line)
Need more? Email Us
TE Connectivity
CONN RCPT DISPLAYPORT 20POS VERT / DisplayPort Receptacle Connector 20 Position Through Hole
Need more? Email Us
Conxall/Switchcraft
ADAPTER USB B RCPT TO USB A RCPT / Adapter Connector USB-B (USB TYPE-B), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead - Front Side Nut
Need more? Email Us
TE Connectivity
CONN RCPT HDMI 19POS PNL MNT R/A / HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole
Lowest to $1.7626
Assmann WSW Components
CONN RCPT USB1.1 TYPEB 4POS R/A / USB-B (USB TYPE-B) USB 1.1 Receptacle Connector 4 Position Through Hole, Right Angle
Need more? Email Us
GCT
CONN RCP USB2.0 TYP C 24P SMD RA
Lowest to $2.3284
CUI Inc.
CONN RCP USB3.1 TYPEC 24P SMD RA / USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT USB3.0 TYPEC 24POS SMD / USB-C (USB TYPE-C) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Lowest to $0.9409

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess