EN
  • EN
  • DE

THS7316DG4

Part No THS7316DG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description 3-Channel HDTV Video Amplifier With 5th-Order Filters and 6-dB Gain
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Applications Buffer
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 36MHz
Operating Supply Current 19.3mA
Output Current per Channel 90mA
Dual Supply Voltage (±) 2.85 V ~ 5.5 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1267251-THS7316DG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name THS7316
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian THS7316DG4 CAD Model

Description

The Texas Instruments THS7316DG4 is a high-performance, low-power video amplifier designed to meet the rigorous demands of video processing applications. This versatile amplifier is ideal for a wide range of products, including high-definition televisions, DVD players, set-top boxes, and portable media devices.

Key Features

  • High-Quality Video Amplification: The THS7316DG4 features a fixed gain of 2 V/V, which provides consistent and reliable signal amplification for high-quality video output.
  • Low Power Consumption: Designed with power efficiency in mind, it operates on a single 3.3V supply, minimizing power usage without sacrificing performance.
  • Integrated Filters: This amplifier comes with integrated low-pass filters that significantly reduce noise and improve signal integrity, ensuring a clean and stable video signal.
  • Wide Bandwidth: The device boasts a wide bandwidth of 8 MHz at a gain of 2 V/V, making it suitable for handling high-speed video signals with minimal distortion.
  • Robust ESD Protection: The THS7316DG4 is equipped with robust electrostatic discharge (ESD) protection circuitry, safeguarding the device from the potential damage of sudden voltage spikes.

Applications

  • High-Definition Video Equipment
  • Video Signal Conditioning
  • Portable Media Devices
  • Video Amplification in Set-Top Boxes
  • Composite Video Signal Processing

Package and Quality

The THS7316DG4 is offered in an 8-pin SOIC package, which is not only space-efficient but also easy to integrate into a variety of circuit designs. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet high industry standards for performance and reliability, ensuring that it can withstand the demands of continuous operation in consumer electronics.

Whether you're developing the next generation of video equipment or enhancing existing products, the THS7316DG4 from Texas Instruments is an excellent choice for delivering superior video quality with low power consumption.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6400 $51.2000
170+ $0.5995 $101.9150
260+ $0.5793 $150.6180
375+ $0.5388 $202.0500
485+ $0.5185 $251.4725
605+ $0.4983 $301.4715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,350 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess