EN
  • EN
  • DE

0479480001

Part No 0479480001
Manufacturer Molex, LLC
Catalog RF Antennas
Description RF ANT 2.4GHZ CHIP SOLDER SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr Molex, LLC
Series 47948
Package Tape & Reel
Product Status Active
RF Family/Standard 802.15.4, Bluetooth, WiFi
Frequency Group UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 2.4GHz
Frequency Range 2.4GHz ~ 2.483.5GHz
Antenna Type Chip
Number of Bands 1
Return Loss -9dB
Gain 3dBi
Power - Max 2 W
Termination Solder
Mounting Type Surface Mount
Height (Max) 0.157" (4.00mm)
Applications Bluetooth, WLAN, Zigbee™
Base Product Number 047948
Standard Package 1,800 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.71.0000
Win Source Part Number 852366-0479480001
Ultra Librarian 3D Model Ultra Librarian 0479480001 CAD Model

Description

The 852366-0479480001 is a chip antenna designed for RF and wireless applications.

  • Series: 47948
  • Status: active
  • Termination: solder
  • Packaging: tape & reel package
  • Standard Package: 1,800 pcs
  • Power Rating: 2 W
  • Frequency Range: 2.4GHz to 2.483.5GHz
  • Height: 0.157" (4.00mm)
  • Gain: 3dBi
  • Applications: Bluetooth, WLAN, and Zigbee™
  • MSL Level: 1 (Unlimited)
  • REACH: unaffected
  • HTSUS Code: 8517.71.0000

You May Also Be Interested in

Taoglas Limited
RF ANT 1.575GHZ CER PATCH IPEX
Need more? Email Us
TE Connectivity
RF ANT 433MHZ WHIP TILT SCREW-MT
Need more? Email Us
Molex, LLC
RF ANT 1.561/1.575GHZ CER PATCH
Lowest to $21.7353
Taoglas Limited
RF ANT 1.575/1.602GHZ CER 60MM
Need more? Email Us
Walsin Technology Corporation
RF ANT 2.4GHZ PCB TRACE IPEX MAL
Need more? Email Us
TE Connectivity
RF ANT 433MHZ WHIP RA RP-SMA MAL
Need more? Email Us
TE Connectivity
RF ANT 916MHZ DOME RP-SMA PNL MT
Need more? Email Us
Taoglas Limited
RF ANT 829MHZ/1.6GHZ FLAT BAR
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ WHIP STR N FEM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7462 $52.3860
70+ $1.4328 $100.2960
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2985 $253.2075
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess