EN
  • EN
  • DE

0532530270

Part No 0532530270
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description CONN HEADER VERT 2POS 2MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 10 Weeks
Features Connector Header Through Hole 2 position 0.079" (2.00mm)
Manufacturer Molex, LLC
Series Micro-Latch 53253
Package Tray
Mounting Through Hole
Family Name 053253
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 53253-0270, WM19004, 53253-0270-ND, 532530270
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907305-0532530270
Ultra Librarian 3D Model Ultra Librarian 0532530270 CAD Model

Description

The Molex 532530270 is a PicoBlade Connector Housing, designed for applications requiring a compact and reliable connection. Part of the PicoBlade series, it offers a secure wire-to-board connection for signal and power transmission in various electronic devices.

Applications

  • Consumer Electronics: Used in devices like digital cameras, smartphones, and portable media players for internal connections.
  • Industrial Equipment: Found in control systems, sensors, and automation devices where space is limited.
  • Medical Devices: Utilized in portable medical equipment and diagnostic tools due to its compact size and reliability.
  • Automotive: Employed in automotive electronics such as dashboard displays and control modules.

Features

  • Compact Size: The PicoBlade series is known for its small footprint, making it ideal for densely populated PCBs.
  • Positive Lock: Provides a secure connection, preventing accidental disconnections due to vibration or handling.
  • Friction Lock: Offers additional security in the connection, ensuring stable performance.
  • Polarization: Ensures correct mating and prevents misconnections.
  • High-Temperature Resistance: Suitable for applications with elevated operating temperatures.

Benefits

  • Space Savings: The compact size allows for efficient use of board space, enabling smaller and more integrated designs.
  • Increased Reliability: The positive lock feature ensures a stable and consistent connection, reducing the risk of signal loss or power interruption.
  • Ease of Use: The polarization feature simplifies assembly and prevents errors, saving time and reducing costs.
  • Durability: The high-quality materials and robust design ensure long-term performance in demanding environments.
  • Versatility: Suitable for a wide range of applications, offering flexibility in design and deployment.

The Molex 532530270 connector housing is typically made of high-performance plastic materials, ensuring durability and resistance to environmental factors. It supports a variety of wire gauges, offering flexibility in wire selection. Its secure locking mechanism and compact design make it a reliable choice for applications requiring a robust and space-saving wire-to-board connection.

You May Also Be Interested in

CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0769 $50.3695
1,585+ $0.0631 $100.0135
2,455+ $0.0611 $150.0005
3,380+ $0.0592 $200.0960
4,375+ $0.0572 $250.2500
5,850+ $0.0513 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,620 pieces
MOQ: 655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess