EN
  • EN
  • DE
  • IT

0533093071

Part No 0533093071
Manufacturer Molex, LLC
Catalog Rectangular - Board to Board Connectors
Description CONN HDR 30POS R/A SMD TIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1207086-0533093071
Manufacturer Molex
Category Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Series SlimStack 53309
Package Tape & Reel (TR)
Product Status Active
Connector Type Header, Outer Shroud Contacts
Number of Positions 30
Pitch 0.031" (0.80mm)
Number of Rows 2
Mounting Type Surface Mount, Right Angle
Ultra Librarian 3D Model Ultra Librarian 0533093071 CAD Model

Description

30 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Tin

You May Also Be Interested in

Molex, LLC
CONN RECPT 40POS 0.4MM GOLD VERT
Lowest to $4.0218
TE Connectivity
CONN PLUG 440POS 0.5MM DUAL SMT
Lowest to $19.9798
Molex, LLC
CONN RCPT 40POS .4MM VERT SMD
Lowest to $0.5653
Molex, LLC
CONN PLUG 40POS .5MM VERT SMD
Lowest to $6.9886
Samtec Inc.
CONN RCPT .635MM 104POS DUAL SMD
Need more? Email Us
Molex, LLC
Lowest to $0.3661
Molex, LLC
CONN RCPT 16CKT DUAL VERT SMD
Need more? Email Us
Molex, LLC
Need more? Email Us
Molex, LLC
Lowest to $12.5906

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess