EN
  • EN
  • DE

0757830131

Part No 0757830131
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description CONN MINI SAS RCP 36P SLD RA SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 12 Weeks
Features 36 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Manufacturer Molex, LLC
Series iPass PCI Express 75783
Package Reel - TR
Mounting Surface Mount, Right Angle
Family Name 075783
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 75783-0131, 757830131
Quantity per package 375
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858142-0757830131
Ultra Librarian 3D Model Ultra Librarian 0757830131 CAD Model

Description

The Molex, LLC 858142-0757830131 is a 36-position SAS, mini receptacle connector with a right-angle solder surface mount.

  • Series: iPass PCI Express 75783
  • Family Name: 075783
  • Mounting Type: Surface Mount
  • Package Type: Reel - TR
  • Quantity per Package: 375
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 12 weeks
  • ECCN: EAR99

You May Also Be Interested in

Amphenol Commercial Products
CONN SATA RCPT 7POS SLD R/A
Lowest to $7.5214
Hirose Electric Co Ltd
CONNECTOR / Position Connector
Need more? Email Us
Molex, LLC
29 Position SAS Receptacle Connector Press-Fit Through Hole
Need more? Email Us
Amphenol
CONN SAS PLUG 29POS SLD R/A SMD
Lowest to $5.2512
Amphenol
CONN SAS RCPT 29POS SLD PCB
Lowest to $3.2617
TE Connectivity
CONN MINI SAS RCPT 36POS SLD SMD
Lowest to $5.7048
Amphenol
CONN SATA RCPT 22POS SLD R/A SMD
Need more? Email Us
Amphenol
CONN SAS RCPT 29POS SLD PCB
Lowest to $12.2239
Amphenol
CONNECTOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess