EN
  • EN
  • DE

0830009502

Part No 0830009502
Manufacturer Molex, LLC
Catalog D - Sub, D - Shaped Connectors - Contacts
Description CONN D-SUB SOCKET 26-28AWG CRIMP / D-Sub Contact Female Socket Gold 26-28 AWG Crimp Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Contacts
Mfr Molex, LLC
Series Commercial Micro-D Series 83000
Package Tape & Reel
Type Signal
Contact Type Female Socket
Contact Form Stamped
Wire Gauge 26-28 AWG
Contact Termination Crimp
Contact Material Beryllium Copper
Contact Finish Gold
Contact Finish Thickness 5.00µin (0.127µm)
Termination Finish -
Termination Finish Thickness -
Contact Size -
Features Insulation Support
Base Product Number 083000
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 5,000 pcs
Win Source Part Number 1381190-0830009502
Ultra Librarian 3D Model Ultra Librarian 0830009502 CAD Model

Description

The Commercial Micro-D Series 83000 is a signal D-Sub connector contact.

  • Series: Commercial Micro-D
  • Product: Signal D-Sub Connector Contact
  • Insulation Support: Yes
  • Contact Gender: Female Socket
  • Contact Finish: Gold
  • Contact Finish Thickness: 5.00μin (0.127μm)
  • Packaging: Tape & Reel
  • Standard Package Quantity: 5,000 pieces
  • Wire Gauge: 26-28 AWG
  • Termination: Crimp
  • Contact Material: Beryllium Copper
  • ECCN: EAR99
  • REACH Status: Unaffected
  • HTSUS Code: 8536.90.4000
  • Manufacturer: Molex, LLC

You May Also Be Interested in

TE Connectivity
CONN D-SUB PIN 20-24AWG CRIMP
Lowest to $0.2559
HARTING
CONN D-SUB SOCKET 16-20AWG CRIMP
Lowest to $3.2608
ITT Cannon, LLC
CONN D-SUB SOCKET COAX CABLE SLD / D-Sub Contact Female Socket Gold Coaxial Cable Solder Machined
Need more? Email Us
ITT Cannon, LLC
CONN D-SUB SOCKET 20-24AWG CRIMP / D-Sub Contact Female Socket Gold 20-24 AWG Crimp Machined
Need more? Email Us
HARTING
CONN D-SUB PIN 16-20AWG CRIMP
Need more? Email Us
TE Connectivity
CONTACT PIN 20AWG SIZE 20 PWR
Lowest to $1.3354
ITT Cannon, LLC
D Subminiature Connectors
Lowest to $6.2562
Molex, LLC
.060 MALE TERL-S(OBD) / D-Sub Contact
Lowest to $0.4128
HARTING
D SUB MIXED FE 10A PL3 SOLD.POWE
Lowest to $7.7152

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess