EN
  • EN
  • DE

166053-1

Part No 166053-1
Manufacturer TE Connectivity
Catalog D - Sub, D - Shaped Connectors - Contacts
Description CONN D-SUB PIN 20-24AWG CRIMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 10 Weeks
Features D-Sub Contact Male Pin Gold 20-24 AWG Crimp Stamped
Manufacturer TE Connectivity
Series AMPLIMITE HDP-20
Package Reel - TR
Family Name 166053
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 1660531, A99332TR, 2266-166053-1TR, Q2013939, A99332CT, 001 4009.08062, 166053-1-ND
Quantity per package 12500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905436-166053-1
Ultra Librarian 3D Model Ultra Librarian 166053-1 CAD Model

Description

The TE Connectivity 905436-166053-1 is a 20-24 AWG gold-plated male pin crimp contact for use with D-sub connectors.

  • Series: Part of the AMPLIMITE HDP-20 series
  • Packaging: Supplied in a reel of 12500 pieces
  • Contact Type: Stamped
  • Connectors Compatibility: Suitable for use with 166053 family connectors
  • ECCN: EAR99 compliant
  • Popularity rating: High
  • Supply and demand status: Balance
  • Estimated production lead time: 10 weeks
  • MSL Level: 1 (Unlimited)
  • REACH status: Vendor undefined
  • HTSUS: 8536.90.4000 compliant
  • Other part numbers: like 1660531, A99332TR, 2266-166053-1TR, Q2013939, A99332CT, 001 4009.08062, 166053-1-ND

You May Also Be Interested in

TE Connectivity
CONN D-SUB SOCKET 20-24AWG CRIMP / D-Sub Contact Female Socket Gold 20-24 AWG Crimp Stamped
Need more? Email Us
HARTING
CONN DSUB SCK 28AWG CRIMP 500PCS / D-Sub Contact Female Socket Palladium-Nickel 24-28 AWG Crimp Stamped
Lowest to $0.2111
Molex, LLC
CONN D-SUB PIN PCB GOLD / D-Sub Contact Male Pin Gold Solder, PCB Stamped
Need more? Email Us
Molex, LLC
CONN D-SUB PIN PCB GOLD
Lowest to $2.3470
ITT Cannon, LLC
CONN D-SUB SOCKET COAX CABLE SLD / D-Sub Contact Female Socket Gold Coaxial Cable Solder Machined
Need more? Email Us
Amphenol FCI
DSUB POWER CONTACT / Contact PIN Solder Cup ST Cable Mount 8AWG
Need more? Email Us
Molex, LLC
CONN SOCKET TERM 26-28AWG CRIMP
Need more? Email Us
TE Connectivity
CONN D-SUB PIN 20-24AWG CRIMP
Lowest to $0.2559
ITT Cannon, LLC
D Subminiature Connectors
Lowest to $6.2562

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2559 $58.8570
485+ $0.2395 $116.1575
750+ $0.2312 $173.4000
1,080+ $0.2148 $231.9840
1,400+ $0.2065 $289.1000
1,750+ $0.1982 $346.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess