EN
  • EN
  • DE
  • IT

DM53743-5000

Part No DM53743-5000
Manufacturer ITT Cannon, LLC
Catalog D - Sub, D - Shaped Connectors - Contacts
Description CONN D-SUB SOCKET COAX CABLE SLD  /  D-Sub Contact Female Socket Gold Coaxial Cable Solder Machined
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors - Contacts
Mfr ITT Cannon, LLC
Series Combo D®
Package Bulk
Type Coaxial
Contact Type Female Socket
Contact Form Machined
Wire Gauge Coaxial Cable
Contact Termination Solder
Contact Finish Gold
Base Product Number DM537
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Other Names 537435000,053743-5000,DM537435000-ND,IDM53743-5000,IDM53743-5000-ND
Standard Package 1
Win Source Part Number 1027975-DM53743-5000
Ultra Librarian 3D Model Ultra Librarian DM53743-5000 CAD Model

Description

The DM53743-5000 is a female socket coaxial contact used in D-sub, D-shaped connectors.

  • Series: Combo D
  • Machined: Yes
  • Contact Finish: Gold
  • Packaging: Bulk
  • Contact Termination: Solder
  • Manufacturer: ITT Cannon, LLC
  • ECCN: EAR99
  • RoHS Compliant: No

You May Also Be Interested in

TE Connectivity
CONN D-SUB SOCKET 8AWG CRIMP / D-Sub Contact Female Socket Gold 8 AWG Crimp Machined
Lowest to $20.0059
Amphenol FCI
DSUB POWER CONTACT / Contact PIN Solder Cup ST Cable Mount 8AWG
Need more? Email Us
HARTING
CONN D-SUB SOCKET SLDR CUP GOLD
Need more? Email Us
ITT Cannon, LLC
D Subminiature Connectors
Lowest to $6.2562
TE Connectivity
CONN D-SUB PIN 22-28AWG CRIMP / D-Sub Contact Male Pin Gold 22-28 AWG Crimp Machined
Lowest to $0.7543
Molex, LLC
CONN D-SUB SOCKET 26-28AWG CRIMP / D-Sub Contact Female Socket Gold 26-28 AWG Crimp Stamped
Need more? Email Us
HARTING
CONN D-SUB PIN 16-20AWG CRIMP
Need more? Email Us
Molex, LLC
'FCT SIGN RCPT CRP 20-24AWG 50U' / D-Sub Contact
Lowest to $1.2405
Molex, LLC
.060 MALE TERL-S(OBD) / D-Sub Contact
Lowest to $0.4128

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess