EN
  • EN
  • DE

5-166051-1

Part No 5-166051-1
Manufacturer TE Connectivity
Catalog D - Sub, D - Shaped Connectors - Contacts
Description CONN D-SUB SOCKET 20-24AWG CRIMP / D-Sub Contact Female Socket Gold 20-24 AWG Crimp Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HDP-20
Package Tape & Reel (TR)
Product Status Active
Type Signal
Contact Type Female Socket
Contact Form Stamped
Wire Gauge 20-24 AWG
Contact Termination Crimp
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Termination Finish Tin
Termination Finish Thickness -
Contact Size 20 DF
Features Insulation Support
Base Product Number 166051
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1362973-5-166051-1
Ultra Librarian 3D Model Ultra Librarian 5-166051-1 CAD Model

Description

The TE Connectivity AMP Connectors 166051 is a D-sub connector contact from the AMPLIMITE HDP-20 series.

  • Contact Type: Female Socket
  • Termination: Crimp
  • Wire Gauge: 20-24 AWG
  • Contact Finish: Gold
  • Finish Thickness: 30.0µin (0.76µm)
  • Contact Material: Phosphor Bronze
  • Active Product: Yes

You May Also Be Interested in

ITT Cannon, LLC
D Subminiature Connectors
Lowest to $6.2562
TE Connectivity
CONN D-SUB PIN 20-24AWG CRIMP / D-Sub Contact Male Pin Gold 20-24 AWG Crimp Stamped
Lowest to $0.5415
TE Connectivity
CONN D-SUB PIN 22-28AWG CRIMP / D-Sub Contact Male Pin Gold 22-28 AWG Crimp Machined
Lowest to $0.7543
Amphenol FCI
DSUB POWER CONTACT / Contact PIN Solder Cup ST Cable Mount 8AWG
Need more? Email Us
ITT Cannon, LLC
CONTACT DSUB COAX PLUG 75 OHM
Lowest to $15.2435
Molex, LLC
CONN SOCKET TERM 26-28AWG CRIMP
Need more? Email Us
ITT Cannon, LLC
DSUB SKT COAX SOD STR 50O G50
Lowest to $26.9646
JAE Electronics
CONN DSUB 24POS SOCKET / D-Sub Contact Female Socket Gold 24-30 AWG Crimp Stamped
Lowest to $0.1068
HARTING
CONN D-SUB SOCKET 16-20AWG CRIMP
Lowest to $3.2608

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess