EN
  • EN
  • DE

105314-1110

Part No 105314-1110
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description 105314-1110 Molex Headers & Wire Housings NANOFIT HDR RA DLR 10CKT TIN BLK datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Headers & Wire Housings
RoHS Details
Product Headers
Type Shrouded
Number of Positions 10 Position
Pitch 2.5 mm (0.098 in)
Number of Rows 2 Row
Row Spacing 2.5 mm (0.098 in)
Mounting Style Through Hole
Termination Style Solder Pin
Mounting Angle Right Angle
Contact Gender Pin (Male)
Contact Plating Tin
Termination Post Length 3.2 mm (0.126 in)
Series 105314
Tradename Nano-Fit
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Brand Molex
Contact Material Tin
Current Rating 7.5 A
Flammability Rating UL 94 V-0
Housing Color Black
Housing Material Liquid Crystal Polymer (LCP)
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 1440
Subcategory Headers & Wire Housings
Voltage Rating 250 VAC
Part # Aliases 1053141110 01053141110
Unit Weight 0.038801 oz
Ultra Librarian 3D Model Ultra Librarian 105314-1110 CAD Model

You May Also Be Interested in

Molex, LLC
39-01-3023 Molex Headers & Wire Housings 2 CKT PLUG HOUSING datasheet, inventory, & pricing.
Lowest to $0.1747
Molex, LLC
42820-3212 Molex Headers & Wire Housings MiniFit Sr HDR 062 Clip 3 Ckt Tin datasheet, inventory, & pricing.
Lowest to $12.9654
Molex, LLC
53375-0610 Molex Headers & Wire Housings 6 CKT 2.5MM HEADER VERTICAL 250V 3A datasheet, inventory, & pricing.
Lowest to $0.1456
Molex, LLC
105310-1110 Molex Headers & Wire Housings NanoFit Hdr Vt 10Ckt DR KNK Pns Blk Tin datasheet, inventory, & pricing.
Lowest to $1.7463
3M
N2516-5002RB 3M Electronic Solutions Division Headers & Wire Housings 16P R/A SOLDER TAIL HIGH TEMP datasheet, inventory, & pricing.
Lowest to $4.3657
Molex, LLC
90136-1203 Molex Headers & Wire Housings C-GRID III 3 CKT SHR datasheet, inventory, & pricing.
Lowest to $0.8732
JST Sales America Inc.
B12B-ZR(LF)(SN) JST Commercial Headers & Wire Housings ZR HEADER (TOP) datasheet, inventory, & pricing.
Lowest to $0.3493
JST Sales America Inc.
S18B-PHDSS-B(LF)(SN) JST Commercial Headers & Wire Housings PHD HEADER (SIDE) datasheet, inventory, & pricing.
Lowest to $1.1642
Molex, LLC
70555-0001 Molex Headers & Wire Housings R/A HDR TRI-PEG 2P low profile datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6299 $57.0465
75+ $1.3374 $100.3050
120+ $1.2956 $155.4720
160+ $1.2538 $200.6080
210+ $1.2120 $254.5200
280+ $1.0866 $304.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess