EN
  • EN
  • DE

130050-8073

Part No 130050-8073
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description Cross Referenced to MOLEX - Part MOL130050-8073
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010034-130050-8073
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 130050-8073 CAD Model

Description

The Molex 130050-8073 is a robust and reliable electrical connector designed for demanding industrial applications. This connector is part of Molex's extensive range of interconnect solutions, known for their quality and durability in harsh environments.

Applications

  • Industrial automation systems: Connecting sensors, actuators, and control devices.
  • Heavy equipment: Providing reliable connections in construction, mining, and agricultural machinery.
  • Transportation: Used in railway signaling, automotive manufacturing, and aerospace applications.
  • Power distribution: Connecting power supplies, generators, and distribution panels.
  • Telecommunications infrastructure: Providing connectivity for network equipment.

Features

  • Durable construction: Built to withstand harsh industrial environments with resistance to vibration, moisture, and extreme temperatures.
  • Secure locking mechanism: Ensures a reliable connection that won't disconnect under stress.
  • High current carrying capacity: Designed to handle high power loads without overheating or degradation.
  • Multiple contact options: Available in various pin configurations to suit different application requirements.
  • Easy installation: Designed for quick and easy installation with standard tools.

Benefits

  • Reduced downtime: Reliable connections minimize the risk of equipment failure and downtime.
  • Improved safety: Secure locking mechanisms prevent accidental disconnections, improving safety in hazardous environments.
  • Increased productivity: Robust construction ensures long-lasting performance, reducing the need for frequent maintenance and repairs.
  • Cost savings: Durable design and reliable performance minimize replacement costs and improve overall efficiency.
  • Versatile application: Suitable for a wide range of industrial applications, providing a flexible and cost-effective connectivity solution.

Additional Details

The 130050-8073 connector typically features a rugged housing made from high-strength materials such as nylon or polycarbonate, providing excellent resistance to impact, chemicals, and UV radiation. It often incorporates a sealing system to protect the connection from moisture and dust, meeting IP67 or higher protection ratings. The contacts are typically made from high-conductivity copper alloys with gold or tin plating to ensure reliable electrical performance and corrosion resistance. The specific technical specifications, such as voltage rating, current rating, and wire gauge range, will vary depending on the specific configuration of the 130050-8073 series. Always consult the product datasheet for detailed specifications.

You May Also Be Interested in

IBM
Need more? Email Us
Amd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess