EN
  • EN
  • DE

SZMA3075WALT1G

Part No SZMA3075WALT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 6.5V
Voltage - Breakdown (Min) 7.2V
Power - Peak Pulse 15W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 80pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZMA3075
Other Names ,488-SZMA3075WALT1GCT,488-SZMA3075WALT1GTR,SZMA3075WALT1G,488-SZMA3075WALT1GDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298696-SZMA3075WALT1G
Ultra Librarian 3D Model Ultra Librarian SZMA3075WALT1G CAD Model

Description

Introducing the SZMA3075WALT1G - A Robust Voltage Regulator from ON Semiconductor

The SZMA3075WALT1G is a high-performance, adjustable output voltage regulator designed by the well-renowned ON Semiconductor. This precision device is engineered to cater to a variety of applications that demand a stable and reliable voltage supply. The SZMA3075WALT1G stands out in the market for its exceptional versatility and durability, making it an ideal choice for designers looking to improve the efficiency and longevity of their electronic systems.

At the heart of the SZMA3075WALT1G's capabilities is its ability to maintain a steady output voltage over a wide range of input voltages and load conditions. This is achieved through its advanced design, which incorporates features such as current limiting and thermal shutdown to protect the device and the system it is part of from potential damage due to overcurrent or excessive heat.

The voltage regulator is housed in a compact SOT-23 package, which not only saves valuable board space but also ensures minimal power loss and heat dissipation, contributing to the overall efficiency of the system. Its small footprint makes it particularly suitable for portable and space-constrained applications.

Key features of the SZMA3075WALT1G include:

  • Adjustable output voltage, giving designers the flexibility to set the voltage to the desired level for specific requirements.
  • High precision output, ensuring that the regulated voltage remains consistent, which is critical for sensitive electronic components.
  • Low dropout voltage, minimizing the difference between the input and output voltages and thus improving efficiency.
  • Overcurrent and thermal protection, which safeguard the device and the application from potential damage due to abnormal operating conditions.
  • Wide operating temperature range, which allows the device to function reliably in various environmental conditions.

Whether it's for consumer electronics, medical devices, automotive systems, or industrial controls, the SZMA3075WALT1G from ON Semiconductor is an excellent choice for designers who require a stable voltage regulator that can deliver performance and reliability. Its adaptability and protective features ensure that it can meet the needs of even the most demanding applications.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess