EN
  • EN
  • DE

15-04-0293

Part No 15-04-0293
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description UNIVERSAL POLARIZING INSERT WHIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Box
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 3926.90.9985
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905333-15-04-0293
Ultra Librarian 3D Model Ultra Librarian 15-04-0293 CAD Model

Description

The Molex 15-04-0293 is a connector housing from the KK 254 series. This series is known for its reliability and versatility in various wire-to-board applications. The 15-04-0293 is specifically designed to house crimp terminals, providing a secure and robust connection for electrical signals.

Applications

  • Consumer electronics: Used in connecting various components within devices such as televisions, audio equipment, and gaming consoles.
  • Automotive industry: Employed in vehicle wiring harnesses for connecting sensors, actuators, and control modules.
  • Industrial equipment: Found in control panels, machinery, and instrumentation for reliable signal and power transmission.
  • Telecommunications: Utilized in networking equipment, servers, and communication devices for secure and stable connections.
  • Medical devices: Used in diagnostic and therapeutic equipment where reliable electrical connections are critical.

Features

  • 2.54mm pitch: Standard pitch size ensures compatibility with a wide range of connectors and printed circuit boards.
  • 4 circuits: Accommodates multiple connections within a single housing, simplifying wiring and reducing space requirements.
  • Durable material: Constructed from high-quality materials, providing resistance to wear, chemicals, and extreme temperatures.
  • Polarization: Keyed design prevents mismating, ensuring correct connection and preventing damage to equipment.
  • Secure locking mechanism: Ensures a firm and reliable connection, preventing accidental disconnections due to vibration or movement.

Benefits

  • Reliable connection: Provides a stable and secure electrical connection, minimizing the risk of signal loss or intermittent failures.
  • Simplified wiring: Allows for multiple connections in a single housing, reducing wiring complexity and saving space.
  • Cost-effective: Offers a balance of performance and affordability, making it a suitable choice for a wide range of applications.
  • Easy to use: Simple design and construction allow for easy assembly and installation, reducing labor costs and time.
  • Durable and long-lasting: Withstands harsh environments and continuous use, ensuring long-term reliability and minimizing maintenance requirements.

This housing is typically used with crimp terminals from the KK 254 series, which are inserted into the housing to create a complete wire-to-board connection. The 15-04-0293 connector housing provides a reliable and efficient solution for various electrical connection needs.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2551 $51.0200
480+ $0.2093 $100.4640
740+ $0.2028 $150.0720
1,020+ $0.1962 $200.1240
1,320+ $0.1897 $250.4040
1,765+ $0.1701 $300.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess